EN
  • EN
  • DE

RN5VD27AA-TR-F

Part No RN5VD27AA-TR-F
Manufacturer Ricoh
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 297690-RN5VD27AA-TR-F
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RN5VD27AA-TR-F CAD Model

Description

The RN5VD27AA-TR-F is a voltage detector IC manufactured by Ricoh. It is designed to monitor the input voltage and output a reset signal when the voltage drops below a certain threshold. This function is essential for ensuring the proper operation and preventing malfunction of microcontrollers and other voltage-sensitive components in various electronic devices.

Applications

  • Microcontroller Reset Circuits: Provides a reliable reset signal for microcontrollers during power-up or voltage dips.
  • Power Management Systems: Monitors battery voltage and triggers low-battery warnings in portable devices.
  • Memory Protection: Prevents data corruption in memory ICs when the power supply is unstable.
  • System Monitoring: Detects voltage anomalies and initiates corrective actions in industrial control systems.
  • Portable Electronic Devices: Ensures stable operation of handheld devices during battery discharge.

Features

  • High-Accuracy Detection Voltage: Offers precise voltage monitoring with minimal tolerance.
  • Low Supply Current: Reduces power consumption, extending battery life in portable applications.
  • Small Package Size: Suitable for compact electronic devices with limited board space.
  • Built-In Hysteresis: Prevents output chattering and ensures stable operation near the threshold voltage.
  • Open Drain Output: Provides flexibility in interfacing with different types of circuits.

Benefits

  • Improved System Reliability: Prevents erratic behavior and system crashes due to voltage fluctuations.
  • Enhanced Data Integrity: Safeguards data stored in memory from corruption during power loss.
  • Extended Battery Life: Low power consumption contributes to longer runtime in battery-powered devices.
  • Simplified Circuit Design: Integrated functionality reduces the need for external components.
  • Compact Solution: Small form factor allows for integration into space-constrained applications.

Additional Details

The RN5VD27AA-TR-F voltage detector features a detection voltage of 2.7V. It is commonly available in SOT-23 or similar surface-mount packages. Its wide operating temperature range makes it suitable for diverse environmental conditions. The open-drain output necessitates the use of a pull-up resistor for proper signal generation. The hysteresis characteristic ensures a clean and stable reset signal, preventing unwanted oscillations. The "-F" suffix often indicates a specific tape and reel packaging for automated assembly processes.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.2171 $62.6052
27+ $4.2804 $115.5708
42+ $4.1476 $174.1992
58+ $4.0136 $232.7888
75+ $3.8796 $290.9700
100+ $3.4789 $347.8900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess