EN
  • EN
  • DE

PQJ7911AHN/C0C515

Part No PQJ7911AHN/C0C515
Manufacturer NXP / Nexperia
Catalog Specialized ICs
Description IC TXRX ISM/SRD VAND 32HVQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203213-PQJ7911AHN/C0C515
Win Source Part Number Cross
Manufacturer NXP USA Inc.
Category Integrated Circuits (ICs) Specialized ICs
Package Bulk
Product Status Active
Ultra Librarian 3D Model Ultra Librarian PQJ7911AHN/C0C515 CAD Model

Description

Product Overview: PQJ7911AHN/C0C515 by NXP

The PQJ7911AHN/C0C515 is a state-of-the-art semiconductor product from NXP, a leader in the industry known for its innovative and reliable solutions. This product is designed to cater to the demanding needs of modern electronic applications, providing a perfect blend of performance, efficiency, and durability.

At the heart of the PQJ7911AHN/C0C515 lies its advanced technology that ensures high-speed operation while maintaining low power consumption. This makes it an ideal choice for applications where energy efficiency is paramount. The product is built using a robust manufacturing process that guarantees long-term reliability, even under harsh operating conditions.

Key Features:

  • High Performance: The PQJ7911AHN/C0C515 delivers exceptional processing capabilities, suitable for complex computations and data-intensive tasks.
  • Energy Efficient: With its low-power design, it reduces the overall energy consumption of the systems it is integrated into, leading to cost savings and a reduced carbon footprint.
  • Durability: Manufactured with high-quality materials, this product is designed to withstand challenging environments and provide a consistent performance over its lifespan.
  • Integration: The PQJ7911AHN/C0C515 is designed for easy integration into various circuit designs, supporting a wide range of applications and devices.

The PQJ7911AHN/C0C515 is suitable for a broad spectrum of applications, including but not limited to, automotive systems, industrial control units, telecommunications infrastructure, and high-performance computing modules. Its versatility is further enhanced by its compact form factor, which allows it to be used in space-constrained environments without compromising on functionality.

NXP's commitment to excellence is evident in the PQJ7911AHN/C0C515, as it undergoes rigorous testing and quality assurance processes to ensure it meets the highest standards. Customers can rely on this product for its superior performance, efficiency, and reliability, making it an excellent choice for their next-generation electronic designs.

You May Also Be Interested in

Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.6606
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess