EN
  • EN
  • DE

PPC5675KFMMSA

Part No PPC5675KFMMSA
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 32-bit MPC56xx e200 RISC 2048KB Flash 3.3V/5V 473-Pin MAP-BGA Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package BGA
Data Bus Width 32 b
Interface CAN, Ethernet, I2C, SCI, SPI
Max Frequency 180 MHz
Maximum Operating Temperature 125 °C
Memory Size 2 MB
Memory Type FLASH
Min Operating Temperature -40 °C
Number of Pins 473
Number of Programmable I/O 16
Number of Timers/Counters 23
Packaging Bulk
Radiation Hardening No
RAM Size 512 kB
RoHS Compliant
Watchdog Timer Yes
Win Source Part Number 1085851-PPC5675KFMMSA
Categories Embedded - Microcontrollers
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PPC5675KFMMSA CAD Model

Description

The PPC5675KFMMSA is a cutting-edge microcontroller unit (MCU) from NXP Semiconductors, designed to cater to the rigorous demands of automotive and industrial control applications. This high-performance product is a part of NXP's Power Architecture family, which is renowned for delivering exceptional computational power, reliability, and a rich set of features.

Key Features

  • Advanced Processing Capabilities: The PPC5675KFMMSA is built on the Power Architecture core, providing robust processing capabilities that are essential for complex control tasks and real-time processing.
  • Integrated Memory: It comes with an ample amount of integrated memory, including both volatile and non-volatile options, to support a wide range of applications without the need for external memory components.
  • Enhanced Connectivity: This MCU offers a variety of communication interfaces, including CAN, LIN, and Ethernet, to ensure seamless integration with other systems and peripherals.
  • Robust Security Features: With an emphasis on security, the PPC5675KFMMSA includes features designed to protect against unauthorized access and ensure the integrity of data.
  • Automotive-Grade Design: Engineered to meet automotive-grade standards, this product can withstand harsh environments and is suitable for use in vehicle powertrain systems, body control modules, and advanced driver-assistance systems (ADAS).

Applications

The versatility of the PPC5675KFMMSA makes it an ideal choice for a variety of applications, particularly in the automotive sector. Its robust design and high computing power enable it to handle the sophisticated requirements of engine management systems, transmission control units, and electric/hybrid vehicle control systems. Additionally, its capabilities extend to industrial automation, where precision and reliability are paramount.

Technical Specifications

The PPC5675KFMMSA is engineered to deliver top-notch performance while maintaining energy efficiency. Its technical specifications are designed to support complex algorithms and simultaneous tasks, making it a powerhouse for any application that requires a high degree of control and computational ability.

For detailed technical specifications and to explore the full potential of the PPC5675KFMMSA, customers can access data sheets and product documentation directly from NXP's official website or authorized distributors.

You May Also Be Interested in

Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess