EN
  • EN
  • DE

PNX85439EH

Part No PNX85439EH
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1085817-PNX85439EH
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PNX85439EH CAD Model

Description

The PNX85439EH is a cutting-edge multimedia processor designed by NXP Semiconductors, a leader in secure connectivity solutions for embedded applications. This powerful processor is engineered to cater to the high demands of modern multimedia and connected devices, providing a robust platform for innovation and performance.

Key Features

  • High-Performance Computing: At the core of the PNX85439EH lies a sophisticated multi-core architecture, enabling it to handle complex computations and multitasking with ease, ensuring smooth and responsive user experiences.
  • Advanced Graphics Capabilities: The processor comes with an integrated high-performance graphics engine, which supports a broad range of formats and enables stunning visual displays, making it ideal for gaming consoles, digital signage, and advanced user interfaces.
  • Enhanced Connectivity: With a suite of connectivity options, including Wi-Fi, Bluetooth, and Ethernet, the PNX85439EH ensures seamless integration into the Internet of Things (IoT) ecosystem, providing versatile network solutions for connected devices.
  • Robust Security: Security is a paramount concern in today's connected world, and the PNX85439EH addresses this with advanced security features designed to protect against unauthorized access and ensure the integrity of user data.
  • Energy Efficient: Despite its powerful capabilities, the PNX85439EH is designed with energy efficiency in mind, making it suitable for applications where power consumption is a critical consideration.

Applications

The versatility of the PNX85439EH makes it an excellent choice for a wide range of applications. It is particularly well-suited for:

  • Smart Home Devices
  • Interactive Kiosks
  • Advanced Automotive Infotainment Systems
  • High-End Audio/Video Equipment
  • Networked Communication Devices

In summary, the PNX85439EH from NXP Semiconductors offers a blend of performance, graphics, connectivity, and energy efficiency, making it a top contender for developers looking to create sophisticated multimedia and connected devices. Its robust feature set and flexible application scope make it a valuable asset in the realm of embedded systems and IoT solutions.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Rockwell
Need more? Email Us
Harris Corporation
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
KOA Speer
Need more? Email Us
World Produts Inc.
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess