EN
  • EN
  • DE

6450128-5

Part No 6450128-5
Manufacturer TE Connectivity
Catalog Specialized
Description CONN HEADER MULTI-BEAM 32POS PCB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Connector Type Header, Male Pins and Blades
Connector Style Multi-Beam
Number of Positions 32
Number of Positions Loaded All
Pitch 0.100" (2.54mm)
Number of Rows 4
Mounting Type Through Hole, Right Angle
Termination Solder
Contact Layout, Typical 24 Signal, 8 Power
Features Board Lock, Latches
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1634849-6450128-5
Ultra Librarian 3D Model Ultra Librarian 6450128-5 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
CONN RCPT IMPACT 120POS EDGE MNT
Need more? Email Us
TE Connectivity
CONN HEADER MULTI-BEAM 33POS PCB
Need more? Email Us
TE Connectivity
CONN RCPT MULTI-BEAM 48POS PCB
Need more? Email Us
TE Connectivity
CONN STKTHRU PC/104 104POS PCB
Need more? Email Us
Amphenol
CONN RCPT 60POS FREE HANGING
Need more? Email Us
TE Connectivity
CONN RCPT DUAL BEAM 108P EDGE MT
Need more? Email Us
Vishay
CONN PLUG RACK & PNL 11P PNL MT
Need more? Email Us
Amphenol
CONN RCPT 60POS PCB
Need more? Email Us
3M
CONN RCPT FUTUREBUS+ 30P EDGE MT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess