EN
  • EN
  • DE

PNX0192E/N1

Part No PNX0192E/N1
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers - Application Specific
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers - Application Specific
Manufacturer NXP
Win Source Part Number 350967-PNX0192E/N1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PNX0192E/N1 CAD Model

Description

The PNX0192E/N1 is a state-of-the-art multimedia processor designed and manufactured by NXP Semiconductors. This powerful integrated circuit is engineered to deliver exceptional performance for a wide range of applications, including digital audio and video processing, home entertainment systems, and advanced consumer electronics.

Key Features

  • High-Performance Processing: At the heart of the PNX0192E/N1 lies a robust processing core capable of handling complex multimedia tasks with ease, ensuring smooth and efficient operation.
  • Advanced Multimedia Capabilities: The processor supports various audio and video formats, making it versatile for use in devices that require multi-format playback and streaming.
  • Integrated Connectivity: With built-in support for a range of connectivity options, including HDMI, USB, and Ethernet, the PNX0192E/N1 facilitates seamless integration into modern multimedia ecosystems.
  • Energy Efficient: Designed with power efficiency in mind, the processor helps reduce overall energy consumption, making it an ideal choice for eco-friendly devices.
  • Customizable: NXP provides support for firmware and software customization, allowing developers to tailor the PNX0192E/N1 to their specific application needs.

Applications

The versatility of the PNX0192E/N1 makes it suitable for a wide array of applications. It is an excellent choice for:

  • High-definition set-top boxes
  • Interactive digital TVs
  • Blu-ray players and recorders
  • Home theater systems
  • Networked media players

Technical Specifications

The PNX0192E/N1 boasts an impressive set of technical specifications that ensure top-notch performance:

  • Multi-core architecture for parallel processing
  • Support for high-definition video standards
  • Robust security features for content protection
  • Flexible memory interface options
  • Comprehensive development tools for easy integration

With its powerful features and flexible application range, the PNX0192E/N1 from NXP is a premier solution for anyone looking to develop cutting-edge multimedia products.

You May Also Be Interested in

Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 8SOIC
Need more? Email Us
Microchip Technology
WP3 2C2W6 400 MHZ, LF BALLS, PBF /
Need more? Email Us
NXP / Nexperia
MCU SECURE ID /
Need more? Email Us
Microchip Technology
IC ARM9 PHY 5MBPS 400BGA /
Need more? Email Us
Infineon Technologies
IC MCU 32BIT 32KB FLASH 40QFN
Lowest to $7.2762
Microchip Technology
DIGI G4, W/ ENCRYPTION.
Lowest to $1,608.7501
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Infineon Technologies
IC MCU 16BIT 64LQFP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess