EN
  • EN
  • DE

PNX0101ET/N302/N

Part No PNX0101ET/N302/N
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers - Application Specific
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers - Application Specific
Manufacturer NXP
Win Source Part Number 350950-PNX0101ET/N302/N
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PNX0101ET/N302/N CAD Model

Description

The PNX0101ET/N302/N is a high-performance, feature-rich audio processing product from NXP Semiconductors designed to cater to the demanding needs of modern audio applications. This integrated circuit is part of NXP's commitment to providing innovative solutions for enhanced audio experiences in a variety of consumer electronics.

Key Features

  • Advanced Audio Processing: The PNX0101ET/N302/N is equipped with a powerful digital signal processor (DSP) that delivers exceptional audio processing capabilities, enabling advanced sound enhancement and noise reduction features.
  • High-Quality Sound: With its focus on audio quality, this product ensures crystal-clear sound reproduction, making it ideal for high-fidelity audio systems and home theater setups.
  • Multi-Channel Audio: The device supports multi-channel audio inputs and outputs, providing a surround sound experience and making it suitable for complex audio setups.
  • Low Power Consumption: Designed with power efficiency in mind, the PNX0101ET/N302/N helps to reduce the overall power consumption of the system, which is critical for battery-powered devices.
  • Easy Integration: The compact form factor and flexible interface options allow for seamless integration into a variety of audio products, including smart speakers, soundbars, and AV receivers.

Applications

The versatility of the PNX0101ET/N302/N makes it suitable for a wide range of applications. It can be used in:

  • Smart Home Devices
  • Wireless Speakers and Sound Systems
  • Automotive Audio Systems
  • Professional Audio Equipment
  • Personal Audio Devices

Technical Specifications

Parameter Specification
Product Category Audio DSPs
Manufacturer NXP Semiconductors
RoHS Yes
Mounting Style SMD/SMT
Package / Case TFBGA

With its robust design and advanced features, the PNX0101ET/N302/N from NXP Semiconductors is the perfect choice for developers and manufacturers looking to enhance the audio capabilities of their products.

You May Also Be Interested in

NXP / Nexperia
IC MCU 16BIT HCS12 100LQFP
Need more? Email Us
Microchip Technology
IC ARM9 PHY 5MBPS 400BGA /
Need more? Email Us
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Microchip Technology
SRAM /
Lowest to $6.8609
Infineon Technologies
IC SECURITY CTRLR 16BIT M5.2 /
Need more? Email Us
Microchip Technology
MEC, MIPS CORE, 160K SRAM, LPC & /
Lowest to $3.4028
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $7.4902
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Freescale Semiconductor - NXP
MICROCONTROLLER, 8-BIT, HC08/S08 /
Lowest to $4.6928

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2857 $59.4282
62+ $1.8757 $116.2934
96+ $1.8168 $174.4128
132+ $1.7579 $232.0428
170+ $1.6990 $288.8300
228+ $1.5234 $347.3352
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,760 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess