EN
  • EN
  • DE
  • IT

PNPS3005VVT1

Part No PNPS3005VVT1
Manufacturer NXP / Nexperia
Catalog Pressure Sensors, Transducers
Description DIFFP +/- 5KPA / Pressure Sensor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Pressure Sensors, Transducers
Mfr NXP USA Inc.
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number PNPS3
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346401-PNPS3005VVT1
Ultra Librarian 3D Model Ultra Librarian PNPS3005VVT1 CAD Model

Description

The PNPS3005VVT1 is a state-of-the-art semiconductor device designed and manufactured by NXP Semiconductors, a global leader in the electronics industry. This product is a testament to NXP's commitment to providing high-quality, reliable components for a wide range of electronic applications.

Key Features

  • Voltage Rating: The PNPS3005VVT1 is designed to handle continuous voltage, making it suitable for moderate power applications.
  • Current Capacity: This device can support a continuous current, ensuring stable performance in various electronic circuits.
  • High Efficiency: With its optimized design, the PNPS3005VVT1 offers high efficiency, reducing energy waste and improving overall system performance.
  • Compact Footprint: The small form factor of this component allows for its integration into space-constrained designs without sacrificing performance.
  • Robustness: NXP's advanced manufacturing processes ensure that the PNPS3005VVT1 is robust and reliable, capable of withstanding the rigors of daily operation in diverse environments.

Applications

The versatility of the PNPS3005VVT1 makes it an ideal choice for a variety of electronic applications. It is commonly used in:

  • Power management systems
  • Automotive electronics
  • Consumer electronics
  • Industrial control circuits
  • Telecommunication infrastructure

Quality and Reliability

NXP Semiconductors is renowned for their rigorous quality control and the PNPS3005VVT1 is no exception. Each unit undergoes extensive testing to ensure it meets the highest standards of quality and reliability. This commitment to excellence ensures that customers can trust NXP components to perform consistently in even the most demanding applications.

Environmental Compliance

Committed to environmental stewardship, NXP designs the PNPS3005VVT1 to comply with international environmental regulations. This product is RoHS compliant, meaning it is free from hazardous substances, making it a responsible choice for environmentally conscious businesses.

With its combination of performance, efficiency, and reliability, the PNPS3005VVT1 from NXP Semiconductors is an excellent choice for designers and engineers looking to enhance their electronic products.

You May Also Be Interested in

Honeywell
SENSOR 0.36PSIG 0.08\
Need more? Email Us
TE Connectivity
SENSOR 150PSI 1/4NPT W/CONN
Need more? Email Us
Honeywell
SENSOR 0.87PSID 0.19\
Need more? Email Us
Honeywell
MLH ALL METAL PRESS SENSE -ATF
Need more? Email Us
Honeywell
PRESSURE TRANSDUCER PSIA 100PSI
Need more? Email Us
TE Connectivity
TRANSDUCER
Need more? Email Us
TE Connectivity
SENSOR
Need more? Email Us
Honeywell
ML STAINLESS PRESS SENSE AMP
Need more? Email Us
Honeywell
SENSOR 200PSIG 1/8\
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess