EN
  • EN
  • DE

PN7462AUHN/C300Y

Part No PN7462AUHN/C300Y
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC RFID READER 13.56MHZ 64HVQFN / RFID Reader IC 13.56MHz ISO 14443, ISO 15693, ISO 18000-3 I²C, SPI, UART 2.3V ~ 5.5V 64-VFQFN Dual Rows, Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID, RF Access, Monitoring ICs
Mfr NXP USA Inc.
Package Tape & Reel
Type RFID Reader
Frequency 13.56MHz
Standards ISO 14443, ISO 15693, ISO 18000-3
Interface I2C, SPI, UART
Voltage - Supply 2.3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 64-VFQFN Dual Rows, Exposed Pad
Supplier Device Package 64-HVQFN (9x9)
Base Product Number PN7462
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names 568-12947-2,568-12947-1,568-12947-6,935307692518
Standard Package 1,000
Win Source Part Number 972120-PN7462AUHN/C300Y
Ultra Librarian 3D Model Ultra Librarian PN7462AUHN/C300Y CAD Model

Description

The NXP PN7462AUHN/C300Y is a versatile, high-performance NFC controller with an integrated firmware, designed to facilitate rapid development of NFC applications. This product is part of NXP's leading-edge portfolio of contactless connectivity solutions, offering a flexible and cost-effective option for a wide range of uses, including point of sale (POS) terminals, access control, and home automation systems.

Key Features

  • Integrated Firmware: Comes with an embedded firmware stack compliant with the NFC Forum, simplifying the design process and accelerating time-to-market.
  • Multiple Communication Protocols: Supports a wide array of communication protocols, including ISO/IEC 14443 A/B, FeliCa, and ISO/IEC 15693, ensuring compatibility with various NFC-enabled devices.
  • Highly Integrated Design: Features an ARM Cortex-M0 microcontroller, a contactless frontend, and non-volatile memory, all in one compact package, reducing the bill of materials and overall design footprint.
  • Energy Efficiency: Optimized for low-power operation, making it suitable for battery-powered applications.
  • Security: Equipped with hardware cryptographic engines and a Random Number Generator (RNG) to ensure secure transactions and data protection.

Applications

The PN7462AUHN/C300Y is ideal for a multitude of applications, including but not limited to:

  • Smart card readers and writers
  • Wireless payment systems
  • Access control systems
  • Consumer electronics with NFC functionality
  • Home automation and IoT devices

Technical Specifications

Parameter Value
Package QFN
Operating Temperature -40°C to +85°C
Supply Voltage 2.7V to 5.5V
Frequency 13.56 MHz
Interfaces I2C, SPI, UART, USB

With its comprehensive feature set and robust design, the NXP PN7462AUHN/C300Y NFC controller is a powerful solution for developers looking to integrate NFC capabilities into their products with ease and security.

You May Also Be Interested in

Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.9490 $53.8470
7+ $14.7274 $103.0918
11+ $14.2672 $156.9392
15+ $13.8070 $207.1050
19+ $13.3467 $253.5873
26+ $11.9660 $311.1160
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,771 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess