EN
  • EN
  • DE

PT4581A

Part No PT4581A
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 3.3V 30W / Isolated Module DC DC Converter 1 Output 3.3V 8A 18V - 60V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Texas Instruments
Series Excalibur™ PT4580 (30W)
Package Tray
Product Status Obsolete
Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 18V
Voltage - Input (Max) 60V
Voltage - Output 1 3.3V
Current - Output (Max) 8A
Power (Watts) 30 W
Voltage - Isolation 1.5 kV
Applications ITE (Commercial)
Temperature Range - Operating -40°C ~ 85°C
Efficiency 80%
Mounting Type Through Hole, Right Angle
Package / Case 19-SIP Module
Dimension 3.00" L x 1.19" W x 0.50" H (76.2mm x 30.2mm x 12.7mm)
Base Product Number PT4581
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Names -PT4581A-NDR,PT4581A-NDR,-PT4581A-ND
Standard Package 10
Win Source Part Number 1190490-PT4581A
Ultra Librarian 3D Model Ultra Librarian PT4581A CAD Model

Description

The PT4581A, manufactured by Texas Instruments, is a high-performance power module designed to cater to a wide range of applications requiring efficient power conversion and management. This versatile module is an integral component in the fields of telecommunications, industrial systems, and computer networking equipment, among others.

Key Features

  • Wide Input Voltage Range: The PT4581A operates with an input voltage range that accommodates various supply levels, making it suitable for diverse applications and ensuring compatibility with global standards.
  • High Output Power: This power module delivers a robust power output, which is essential for driving high-performance circuits and maintaining stable operation under varying load conditions.
  • Adjustable Output Voltage: Users can adjust the output voltage of the PT4581A to meet specific requirements, providing flexibility and precision in power management.
  • Efficiency: Designed with efficiency in mind, the PT4581A minimizes power loss and heat generation, which is critical for maintaining the reliability and longevity of both the module and the system it powers.
  • Thermal Protection: The module includes thermal protection features that prevent damage from overheating, thereby ensuring safe operation and preserving the integrity of the device over time.
  • Compact Size: The PT4581A's compact footprint allows for easy integration into space-constrained designs without sacrificing performance.

Applications

The versatile nature of the PT4581A makes it an excellent choice for a variety of applications, including:

  • Telecommunication Equipment
  • Industrial Control Systems
  • Networking Hardware
  • Server and Storage Systems
  • Embedded Systems

With its combination of performance, flexibility, and reliability, the PT4581A from Texas Instruments stands out as a leading solution for power management challenges in advanced electronic systems. Its ability to adapt to different power requirements and maintain efficiency under various conditions makes it a valuable asset for designers and engineers looking to optimize their power systems.

You May Also Be Interested in

XP Power
DC DC CONVERTER +/-5V 2W
Lowest to $10.9256
Analog Devices Inc.
QUAD 40VIN 1.2A STEPDOWN SILENT
Lowest to $76.2407
Texas Instruments
DC DC CONVERTER 5V 1W / Isolated Module DC DC Converter 1 Output 5V 200mA 21.6V - 26.4V Input
Lowest to $25.8712
FDK America, Inc.
DC DC CONVERTER
Lowest to $18.7688
ABB Embedded Power
DC DC CONVERTER 0.8-5.5V 88W
Lowest to $55.7142
Artesyn Embedded Technologies
DC DC CONVERTER 5V 150W
Need more? Email Us
Artesyn Embedded Technologies
DC DC CONVERTER 3.3V 300W
Need more? Email Us
Analog Devices Inc.
DC DC CONVERTER
Lowest to $101.8572
XP Power
DC DC CONVERTER +/-5V 2W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess