EN
  • EN
  • DE

KSZ8721BL

Part No KSZ8721BL
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX PHY 10/100 3.3V 48-LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Standard Package 250
Category Integrated Circuits(ICs)
Family Interface - Drivers Receivers Transceivers
Packaging Tray
Type Transceiver
Protocol MII RMII
Number of Drivers/Receivers 1/1
Duplex Full
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style SMD/SMT
Package 48-LQFP
Manufacturer Device Package 48-LQFP (7x7)
Catalog Physical Layer Transceiver
Win Source Part Number 089119-KSZ8721BL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KSZ8721BL CAD Model

Description

Microchip Technology's KSZ8721BL Integrated Ethernet Transceiver

The KSZ8721BL is a robust, single-port Ethernet transceiver from the renowned manufacturer Microchip Technology. This high-performance component is designed to handle 10Base-T and 100Base-TX physical layer functions, making it an ideal solution for embedded systems that require reliable network connectivity. The KSZ8721BL is a testament to Microchip's commitment to providing state-of-the-art integrated circuits that enhance connectivity and performance.

One of the key features of the KSZ8721BL is its low power consumption, which is crucial for power-sensitive applications. It operates efficiently with a 3.3V power supply, minimizing the overall energy footprint of the systems it is integrated into. This transceiver also supports the auto-negotiation function, which allows it to automatically select the highest performance mode (10/100 Mbps and Full/Half-Duplex) depending on network conditions and cable length, ensuring optimal performance without manual intervention.

The KSZ8721BL comes in a compact 48-pin LQFP package, making it suitable for space-constrained applications. Its small form factor does not compromise its functionality, as it includes a full-featured PHYceiver interface that supports HP Auto MDI/MDI-X crossover, eliminating the need for crossover cables in most installations. This feature simplifies network setup and reduces maintenance costs.

For developers and engineers, the KSZ8721BL is designed with ease of use in mind. It includes comprehensive register functions that provide detailed status reporting and control, which can be accessed through a standard MII (Media Independent Interface). This allows for seamless integration into various system designs and easy interfacing with MAC controllers.

In summary, the Microchip Technology KSZ8721BL Ethernet transceiver is a powerful, efficient, and versatile component suitable for a wide range of network-enabled devices. Its advanced features, such as auto-negotiation, HP Auto MDI/MDI-X, and low-power operation, make it an excellent choice for designers looking to enhance their products with reliable and high-speed network connectivity.

You May Also Be Interested in

Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2782 $52.7820
24+ $4.3309 $103.9416
36+ $4.1955 $151.0380
50+ $4.0602 $203.0100
64+ $3.9249 $251.1936
86+ $3.5188 $302.6168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess