EN
  • EN
  • DE

PMEG6010ELRX

Part No PMEG6010ELRX
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 60V 1A SOD123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 60V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 660mV @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 4.5ns
Current - Reverse Leakage @ Vr 120μA @ 60V
Capacitance @ Vr, F 110pF @ 1V, 1MHz
Mounting SMD (SMT)
Case / Package CFP3
Operating Temperature - Junction 150°C (Max)
Win Source Part Number 124655-PMEG6010ELRX
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PMEG6010ELRX CAD Model

Description

NXP PMEG6010ELRX Schottky Barrier Diode

The NXP PMEG6010ELRX is a highly efficient, low forward voltage Schottky barrier diode designed for applications requiring fast switching and low power loss. This diode is part of NXP's extensive range of low VF (forward voltage) Schottky diodes, which are known for their high efficiency and reliability.

With a reverse voltage of 60V and a forward current of 1A, the PMEG6010ELRX is suitable for a variety of applications, from power management to high-frequency inverters. Its low forward voltage drop contributes to reduced power consumption and improved system efficiency, making it an ideal choice for portable devices and energy-sensitive circuits.

The PMEG6010ELRX is housed in a compact, leadless SOD-123W surface-mount package, which not only saves valuable board space but also offers excellent power dissipation characteristics. The small form factor combined with the low thermal resistance of the package ensures that the diode can maintain optimal performance even in confined spaces.

Key features of the PMEG6010ELRX include:

  • Low forward voltage (VF) for high efficiency
  • High forward surge current capability
  • Average forward current (IF(AV)) of 1A
  • Reverse voltage (VR) of 60V
  • Low leakage current to minimize power loss
  • Fast switching speed for high-frequency applications
  • Leadless, ultra-small SOD-123W package for space-saving designs
  • Compatible with automated placement processes
  • Halogen-free and RoHS compliant

Applications for this Schottky barrier diode are diverse, ranging from low voltage, high frequency inverters, freewheeling, and polarity protection applications. Its performance is particularly well-suited for switch-mode power supplies (SMPS), DC-DC converters, and reverse polarity protection circuits where efficiency is paramount.

Overall, the NXP PMEG6010ELRX Schottky barrier diode offers designers a robust, high-performance solution for their power management challenges. Its combination of low forward voltage, fast switching, and compact packaging makes it an excellent choice for modern electronic devices where efficiency and space savings are critical.

You May Also Be Interested in

Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4434 $50.9910
275+ $0.3638 $100.0450
430+ $0.3525 $151.5750
590+ $0.3411 $201.2490
760+ $0.3297 $250.5720
1,015+ $0.2956 $300.0340
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,560 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess