EN
  • EN
  • DE

PMEG6010CEJ,115

Part No PMEG6010CEJ,115
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Single
Description Rectifier Diode Schottky 1A Automotive 2-Pin SOD-323F T/R / DIODE SCHOTTKY 60V 1A SOD323F
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 60V
Current - Average Rectified (Io) 1A (DC)
Voltage - Forward (Vf) (Max) @ If 660mV @ 1A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 50μA @ 60V
Capacitance @ Vr, F 68pF @ 1V, 1MHz
Mounting SMD (SMT)
Case / Package SOD-323F
Operating Temperature - Junction 150°C (Max)
Win Source Part Number 061969-PMEG6010CEJ,115
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name PMEG6010CEJ
Introduction Date April 14, 2006
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PMEG6010CEJ,115 CAD Model

Description

NXP PMEG6010CEJ,115 - Schottky Barrier Diode

The NXP PMEG6010CEJ,115 is a highly efficient, low forward voltage Schottky barrier diode designed for applications requiring fast switching and low power loss. This diode is part of NXP's extensive range of semiconductor products and is housed in a compact CFP3 (SOD323F) surface-mounted package, making it ideal for space-constrained applications.

Key Features

  • Low Forward Voltage: The PMEG6010CEJ,115 is designed to have a very low forward voltage drop, which enhances its efficiency in conducting current and reduces power loss during operation.
  • High Efficiency: With its Schottky barrier design, it offers superior switching performance and higher efficiency compared to traditional PN-junction diodes.
  • Current Capacity: This diode can handle a continuous forward current of up to 1 A, making it suitable for a wide range of power applications.
  • Reverse Voltage: It has a maximum repetitive peak reverse voltage of 60 V, providing a good margin for overvoltage protection in many circuits.
  • Low Capacitance: The device features low diode capacitance, which is beneficial for high-frequency applications and reduces switching noise.
  • Thermal Performance: The CFP3 (SOD323F) package offers excellent thermal performance, ensuring the diode operates reliably over a wide temperature range.

Applications

The PMEG6010CEJ,115 is versatile and can be used in various applications, including:

  • Switching power supplies
  • DC-DC converters
  • Reverse polarity protection
  • Power management systems
  • Freewheeling diodes in low-voltage applications

Quality and Reliability

NXP is known for its commitment to quality, and the PMEG6010CEJ,115 is no exception. It is manufactured to meet high industry standards, ensuring reliability and performance in even the most demanding environments.

Whether you are designing a power supply, optimizing power management, or seeking efficient protection for your circuits, the NXP PMEG6010CEJ,115 Schottky barrier diode is an excellent choice for your needs.

You May Also Be Interested in

Surge Components
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0474
Comchip Technology
DIODE SCHOTTKY 40V 5A DO214AC
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY SMD / Diode
Need more? Email Us
Panjit
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0974
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.0986
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.2668
Microchip Technology
DIODE GEN PURP 200V 2A A AXIAL
Lowest to $24.3750

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5940 $50.4900
180+ $0.5564 $100.1520
280+ $0.5376 $150.5280
400+ $0.5000 $200.0000
520+ $0.4813 $250.2760
650+ $0.4625 $300.6250
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 297,320 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess