EN
  • EN
  • DE

LPC822M101JHI33

Part No LPC822M101JHI33
Manufacturer NXP / Nexperia
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828208-LPC822M101JHI33
Ultra Librarian 3D Model Ultra Librarian LPC822M101JHI33 CAD Model

Description

Overview of NXP LPC822M101JHI33 Microcontroller

The LPC822M101JHI33 is a feature-rich microcontroller (MCU) from NXP Semiconductors designed for embedded applications requiring low power consumption and high integration. This MCU is part of the LPC800 series, which is known for its simplicity, efficiency, and ease of use. It is particularly suitable for a wide range of industrial, consumer, and IoT applications.

Key Features

  • Core: The LPC822M101JHI33 is built around a 32-bit ARM Cortex-M0+ processor, which operates at frequencies of up to 30 MHz. The Cortex-M0+ core offers a highly efficient instruction set and reduced power consumption, making it ideal for applications that require a balance between performance and energy efficiency.
  • Memory: It comes equipped with 16 KB of on-chip flash memory and 4 KB of SRAM, providing ample space for application code and data storage without the need for external memory components.
  • Flexible I/O: With 18 General Purpose I/O (GPIO) pins and multiple digital peripherals, the LPC822M101JHI33 allows for flexible interface options. It supports several serial communication protocols including I2C, SPI, and USART, making it versatile for various communication requirements.
  • Analog Features: The MCU includes an 8-channel, 12-bit Analog-to-Digital Converter (ADC) and a comparator, enabling it to interface with analog sensors and perform basic signal processing tasks.
  • Power Efficiency: Designed with power efficiency in mind, it features an array of power-saving modes, including a deep power-down mode that significantly reduces power consumption when the MCU is not active.
  • Packages: The LPC822M101JHI33 is available in a 33-pin HVQFN package, offering a compact footprint for space-constrained applications.

Development Support

Developers can take advantage of the extensive ecosystem surrounding the LPC800 series, including comprehensive development tools, software libraries, and community support. NXP provides a range of development boards and software development kits (SDKs) to accelerate the design and prototyping process.

Applications

The LPC822M101JHI33 MCU is well-suited for a variety of applications such as sensor gateways, battery-powered devices, home automation, lighting control, and simple edge devices. Its mix of performance, power efficiency, and integration makes it a smart choice for developers looking to create cost-effective and power-conscious designs.

You May Also Be Interested in

3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9811 $53.9605
125+ $0.8051 $100.6375
195+ $0.7799 $152.0805
270+ $0.7547 $203.7690
345+ $0.7296 $251.7120
460+ $0.6541 $300.8860
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess