EN
  • EN
  • DE

ATF1508ASV-15AU100

Part No ATF1508ASV-15AU100
Manufacturer Microchip Technology
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 128MC 15NS 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Programmable Type In System Programmable (min 10K program/erase cycles)
Delay Time tpd(1) Max 15.0ns
Voltage Supply - Internal 3 V to 3.6 V
Number of Macrocells 128
Number of I/O 80
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 100-TQFP (14x14)
Win Source Part Number 1020106-ATF1508ASV-15AU100
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ATF1508ASV-15AU100 CAD Model

Description

The ATF1508ASV-15AU100, from Microchip Technology, is a high-performance Complex Programmable Logic Device (CPLD) designed for a wide range of digital applications. This device is part of the Atmel ATF15xxASV family and offers a robust solution for system logic integration, thanks to its versatile architecture and high-density logic components.

Key Features:

  • High Density: The device provides 128 macrocells with 3,584 usable gates, allowing designers to integrate multiple functions into a single chip, reducing system complexity and board space.
  • System Speed: With a maximum system frequency of 15 MHz, the ATF1508ASV-15AU100 is suitable for moderate-speed applications that require quick data processing and throughput.
  • Power Efficiency: This CPLD operates at a low voltage of 3.3V, making it an energy-efficient choice for battery-operated devices and power-sensitive applications.
  • Flexible Programming: It supports in-system programmability via JTAG (IEEE Standard 1149.1 compliant), enabling easy reprogramming and updates without removing the device from the system.
  • IO Flexibility: The device offers 100 user I/O pins, providing ample interfacing options with other components in the system.
  • Security: Features a security bit for protection of proprietary designs, ensuring that the programmed logic cannot be easily copied or reverse-engineered.

Applications:

The ATF1508ASV-15AU100 is versatile and can be used in various applications, including but not limited to:

  • Automotive systems
  • Industrial controls
  • Telecommunications infrastructure
  • Consumer electronics
  • Medical devices
  • Networking equipment

Package and Quality:

This CPLD comes in a 100-pin TQFP (Thin Quad Flat Pack) package, offering a compact footprint suitable for space-constrained applications. Moreover, Microchip Technology is committed to high standards of quality and reliability, which is reflected in the ATF1508ASV-15AU100, making it a reliable choice for your digital system designs.

You May Also Be Interested in

Intel
IC CPLD 980MC 6.2NS 144TQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 32MC 7.5NS 64CSBGA
Lowest to $11.8868
Intel
IC CPLD 128MC 10NS 100FBGA
Lowest to $4.8914
Altera
IC CPLD 512MC 7.5NS 256BGA
Lowest to $183.9553
Lattice Semiconductor Corporation
IC CPLD 256MC 7.5NS 144TQFP
Lowest to $16.0875
Infineon Technologies
IC CPLD 192MC 12NS 160TQFP
Need more? Email Us
Intel
IC CPLD 32MC 7.5NS 64MBGA
Need more? Email Us
Intel
IC CPLD 440MC 9NS 100MBGA
Need more? Email Us
Amd
IC CPLD 512MC 9NS 208QFP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6434 $57.8604
13+ $7.9126 $102.8638
20+ $7.6653 $153.3060
27+ $7.4180 $200.2860
35+ $7.1708 $250.9780
47+ $6.4290 $302.1630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess