EN
  • EN
  • DE

PTUSB7320RKM

Part No PTUSB7320RKM
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834432-PTUSB7320RKM
Ultra Librarian 3D Model Ultra Librarian PTUSB7320RKM CAD Model

Description

The PTUSB7320RKM from Texas Instruments is a cutting-edge USB Type-C and Power Delivery (PD) controller designed to streamline the implementation of USB Type-C interfaces with PD capabilities. This advanced controller is an optimal solution for a wide array of applications, including docking stations, monitors, power adapters, and other peripherals that require efficient power management and data transfer.

Key Features

  • USB Type-C and USB PD Compliance: The PTUSB7320RKM complies with the latest USB Type-C and USB PD 3.0 standards, ensuring interoperability with a multitude of devices and providing a future-proof solution for USB connectivity.
  • Flexible Power Delivery: With support for multiple power roles such as Source, Sink, and Dual-Role Port (DRP), this controller can adapt to various power requirements, delivering up to 100W of power (20V, 5A) for charging and powering connected devices.
  • Integrated VCONN Power Switch: The device includes an integrated VCONN power switch, which provides the necessary power to the electronically marked cable's (eMarker) configuration channel, simplifying the design and reducing external component count.
  • Enhanced Protocol Capabilities: The PTUSB7320RKM supports a variety of protocols, including DisplayPort and Thunderbolt 3 Alternate Modes, enabling high-speed data transfer and video output for a versatile user experience.
  • I2C Interface: An I2C interface allows for easy integration with microcontrollers and processors, providing a flexible and scalable solution for system control and firmware updates.

Applications

The PTUSB7320RKM is ideal for a broad spectrum of applications that demand efficient power delivery and high-speed data transfer. Its versatility makes it suitable for:

  • Docking Stations
  • Monitors and Displays
  • Power Adapters and Chargers
  • Portable Electronics
  • Automotive Infotainment Systems

With its robust feature set and compliance with the latest USB standards, the PTUSB7320RKM from Texas Instruments represents a state-of-the-art solution for designers seeking to integrate USB Type-C and PD functionality into their products.

You May Also Be Interested in

FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess