EN
  • EN
  • DE

PMEG3002ESF/S500YL

Part No PMEG3002ESF/S500YL
Manufacturer NXP / Nexperia
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834052-PMEG3002ESF/S500YL
Ultra Librarian 3D Model Ultra Librarian PMEG3002ESF/S500YL CAD Model

Description

Introducing the PMEG3002ESF/S500YL from NXP Semiconductors

The PMEG3002ESF/S500YL is a high-efficiency, low forward voltage drop Schottky barrier rectifier designed by NXP Semiconductors, a leader in the electronics industry. This state-of-the-art rectifier is housed in a compact SOD123F surface-mounted device (SMD) package, making it ideal for space-constrained applications. Its cutting-edge technology ensures that it meets the rigorous demands of modern electronic circuits.

Key Features

  • Low Forward Voltage: The PMEG3002ESF/S500YL boasts a low forward voltage drop, thereby reducing power loss and improving efficiency in your circuit designs.
  • High Forward Current: With a high average forward current of 2 A, this rectifier is capable of handling significant current, making it suitable for a wide range of applications.
  • Peak Reverse Voltage: It supports a peak reverse voltage of 30 V, providing a good margin for overvoltage protection in most low voltage applications.
  • Thermal Performance: The SOD123F package is optimized for excellent thermal performance, ensuring reliability even under high power dissipation scenarios.
  • Low Leakage Current: The device is characterized by a low reverse leakage current, contributing to its overall efficiency and minimizing power waste.
  • RoHS Compliant: The PMEG3002ESF/S500YL is fully RoHS compliant, ensuring that it meets environmental standards by avoiding the use of hazardous substances.

Applications

The PMEG3002ESF/S500YL is versatile and can be used in a variety of applications, including:

  • Switch-mode power supplies (SMPS)
  • DC-DC converters
  • Power management systems
  • Reverse polarity protection circuits
  • Low voltage, high-frequency inverters
  • Freewheeling diodes in various applications

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The PMEG3002ESF/S500YL is manufactured with precision and rigorous quality control processes, ensuring that it meets the highest standards of performance and reliability. Whether you are designing consumer electronics, automotive systems, or industrial equipment, this Schottky barrier rectifier is an excellent choice for your power rectification needs.

With its combination of efficiency, robustness, and compact form factor, the PMEG3002ESF/S500YL from NXP Semiconductors stands out as a superior choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5047 $58.0405
280+ $0.4146 $116.0880
435+ $0.4008 $174.3480
600+ $0.3881 $232.8600
770+ $0.3754 $289.0580
1,035+ $0.3361 $347.8635
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess