EN
  • EN
  • DE

PMEG10010ELR

Part No PMEG10010ELR
Manufacturer NXP / Nexperia
Catalog Misc Products
Description 100 V, 1 A low leakage current Schottky barrier rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834046-PMEG10010ELR
Ultra Librarian 3D Model Ultra Librarian PMEG10010ELR CAD Model

Description

NXP PMEG10010ELR Schottky Diode

The PMEG10010ELR is a high-efficiency, low forward voltage drop Schottky barrier rectifier diode designed and manufactured by NXP Semiconductors. This robust component is engineered to offer superior performance in a compact, flat lead SOD123W surface-mounted device (SMD) package, making it an ideal choice for space-constrained applications.

With a continuous reverse voltage of 100V and an average forward current of 1A, the PMEG10010ELR is perfectly suited for high-frequency switching and rectification in power management circuits. Its low forward voltage drop helps to minimize energy loss and heat generation, thereby enhancing the overall efficiency of the electronic system in which it is used.

The PMEG10010ELR stands out due to its planar Schottky barrier construction, which provides excellent power handling capability and a low leakage current. This feature is particularly beneficial in applications that require high reliability and energy efficiency, such as LED lighting, portable devices, and automotive systems.

Key Features:

  • Low Forward Voltage Drop (VF): Ensures minimal power loss and improved efficiency.
  • High Forward Surge Current Capability: Ideal for handling high surge currents without failure.
  • Low Power Loss: Reduces thermal stress and increases the lifespan of the device.
  • High Junction Temperature: Rated for operation at high temperatures, making it suitable for various challenging environments.
  • Surface-Mount Package: The SOD123W package is designed for automated assembly processes, facilitating mass production with ease.

Applications for the PMEG10010ELR are diverse, ranging from switch-mode power supplies (SMPS) to voltage clamping and protection circuits. Its ability to handle quick transients makes it an excellent choice for DC-DC converters, free-wheeling diodes in power converters, and polarity protection diodes.

In conclusion, the NXP PMEG10010ELR Schottky diode is a reliable and efficient solution for designers looking to improve the performance of their power management systems. Its combination of low forward voltage, high surge current capability, and compact form factor make it a valuable component in any high-efficiency power circuitry.

You May Also Be Interested in

Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2359 $50.7185
455+ $0.2209 $100.5095
705+ $0.2135 $150.5175
1,010+ $0.1986 $200.5860
1,310+ $0.1911 $250.3410
1,635+ $0.1836 $300.1860
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 63,230 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess