EN
  • EN
  • DE

PK60N512VMC100

Part No PK60N512VMC100
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 32-Bit/64-Bit K60 ARM Cortex M4 RISC 512KB Flash 1.8V/2.5V/3.3V 121-Pin MAP-BGA Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package MAPBGA
Core Architecture ARM
Data Bus Width 32 b
Frequency 100 MHz
Halogen Free Halogen Free
Interface CAN, Ethernet, I2C, I2S, SPI, UART, USB
Lead Free Yes
Max Frequency 100 MHz
Maximum Operating Temperature 105 °C
Max Supply Voltage 3.6 V
Memory Size 512 kB
Memory Type FLASH
Min Operating Temperature -40 °C
Min Supply Voltage 1.71 V
Mount Surface Mount
Number of I/Os 86
Number of Pins 121
Number of Timers/Counters 15
Peripherals I2C
Radiation Hardening No
RAM Size 128 kB
REACH SVHC No SVHC
RoHS Compliant
Watchdog Timer Yes
Win Source Part Number 1024011-PK60N512VMC100
Categories Embedded - Microcontrollers
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PK60N512VMC100 CAD Model

Description

NXP PK60N512VMC100 Microcontroller

The NXP PK60N512VMC100 is a high-performance microcontroller that is part of the Kinetis K60 family, designed for a wide range of applications requiring sophisticated features and connectivity options. This microcontroller is built on the ARM Cortex-M4 core, offering a perfect blend of energy efficiency and processing power, with a frequency of up to 100 MHz.

Key Features:

  • Core: ARM Cortex-M4 with DSP and floating-point unit (FPU) capabilities.
  • Memory: 512 KB Flash, 128 KB SRAM, providing ample space for complex applications and data storage.
  • Performance: Up to 100 MHz operation frequency for high-speed processing and quick response times.
  • Communication Interfaces: Multiple communication options including Ethernet, USB 2.0 full-speed OTG controller, CAN, I2C, SPI, and UARTs for versatile connectivity solutions.
  • Analog Modules: Features include an analog-to-digital converter (ADC), digital-to-analog converter (DAC), and analog comparators for precise analog signal processing.
  • Timers: Comprehensive timing and control capabilities with multiple general-purpose timers, PWM, and real-time clock.
  • Security and Integrity: Includes a hardware random-number generator, CRC module, and flash memory protection for secure operations.
  • Power Efficiency: Low-power modes for energy-sensitive applications, ensuring optimal power management.

Applications:

The versatility of the NXP PK60N512VMC100 makes it ideal for a variety of applications, including industrial control systems, medical devices, smart metering, home and building automation, and point-of-sale systems. Its robust set of features enables developers to create complex and reliable systems that can handle demanding tasks while maintaining power efficiency.

Development Support:

Developers can take advantage of the comprehensive development tools available for the Kinetis K60 family, including software libraries, development boards, and integrated development environments (IDEs) to accelerate the product development cycle and reduce time-to-market.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess