EN
  • EN
  • DE

PHSMPXV5100GC7U

Part No PHSMPXV5100GC7U
Manufacturer NXP / Nexperia
Catalog Specialized ICs
Description MPXV5100GC7U - PRESSURE SENSOR,
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr NXP USA Inc.
Series *
Package Bulk
Standard Package 1
HTSUS 0000.00.0000
Win Source Part Number 1346234-PHSMPXV5100GC7U
Ultra Librarian 3D Model Ultra Librarian PHSMPXV5100GC7U CAD Model

Description

The PHSMPXV5100GC7U is a state-of-the-art pressure sensor from NXP Semiconductors, designed to deliver high-accuracy readings for a wide range of applications. This sensor is part of NXP's MPXV series, which is renowned for its robust performance and reliability in various demanding environments.

Key Features

  • Pressure Range: The PHSMPXV5100GC7U is capable of measuring pressure from 0 to 100 kPa, making it versatile for use in both low and high-pressure systems.
  • Package: It comes in a compact 8-pin SOP package, which is designed for easy integration into a broad array of systems without taking up significant board space.
  • Output: The sensor provides an analog output that can be easily interfaced with microcontrollers and other circuitry for real-time pressure monitoring.
  • Accuracy: Engineered for precision, the PHSMPXV5100GC7U offers a high level of accuracy, ensuring reliable performance for critical applications.
  • Temperature Compensated: The sensor includes built-in temperature compensation, which allows for consistent readings over a wide temperature range, enhancing its suitability for various operating conditions.

Applications

The versatility of the PHSMPXV5100GC7U makes it an ideal choice for a wide array of applications. These include but are not limited to:

  • Industrial control systems
  • Medical devices
  • Pneumatic control systems
  • Environmental monitoring
  • Automotive systems

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the PHSMPXV5100GC7U is no exception. It is manufactured to meet the highest industry standards, ensuring that it performs to the specifications under a variety of conditions. With its robust design, this sensor is built to last and provide consistent, accurate data over its lifetime.

Conclusion

Whether you're developing a sophisticated industrial system, designing a medical device, or integrating sensors into automotive technology, the PHSMPXV5100GC7U offers the precision, reliability, and flexibility you need. With NXP's reputation for excellence, this pressure sensor stands out as a superior choice for engineers and designers looking to enhance the performance of their pressure-sensing solutions.

You May Also Be Interested in

Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $1.4794
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.6606
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess