Introducing the PHP87N03LT/PLP MOSFET from NXP Semiconductors
The PHP87N03LT/PLP is a high-performance, N-channel TrenchMOS™ transistor designed by NXP Semiconductors. This power MOSFET is engineered to deliver exceptional efficiency and power density, making it an ideal choice for a wide range of applications, including DC-DC converters, motor drives, and other switching applications.
Key Features
- Low On-State Resistance: The PHP87N03LT/PLP boasts an exceptionally low on-state resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved overall efficiency in power conversion systems.
- High-Speed Switching: With its fast switching performance, this MOSFET can handle high-frequency operations, making it suitable for modern, high-speed power circuits.
- Robust Thermal Performance: The device is encapsulated in a TO-220 package, known for its excellent thermal characteristics, ensuring reliable operation even under high power and temperature conditions.
- Logic Level Compatible: It can be driven directly from logic level voltages, simplifying the gate drive requirements and reducing the need for additional driver circuitry.
Applications
- DC-DC converters
- Power management systems
- Motor control circuits
- Automotive applications
- Switching power supplies
Product Specifications
The PHP87N03LT/PLP operates with a continuous drain current of up to 75A, making it capable of handling high current loads. The device can support a maximum drain-source voltage (V<sub>DSS) of 30V, providing a good safety margin for most low to medium voltage applications. Additionally, it features a maximum power dissipation of 110W, which allows it to manage significant power levels.
Designed with NXP's advanced TrenchMOS technology, the PHP87N03LT/PLP achieves a balance between conduction and switching losses, reducing the overall power dissipation and improving the reliability and longevity of the end application.
For engineers and designers looking for a MOSFET that combines high current capability with efficient operation, the PHP87N03LT/PLP from NXP Semiconductors is an outstanding choice. Its robust design and superior electrical characteristics ensure top performance in a variety of power applications.