Product Overview: PHP130N03LT/PLP by NXP Semiconductors
The PHP130N03LT/PLP is a cutting-edge power MOSFET developed by NXP Semiconductors, designed to deliver high-performance efficiency and reliability for a wide range of applications. This N-channel, logic level MOSFET is part of NXP's TrenchMOS™ transistor series, which is renowned for its low on-state resistance and minimal power dissipation, making it an ideal choice for power management tasks.
Key Features
- Low Threshold Voltage: The device features a low threshold voltage, ensuring it can be driven by logic-level voltages, which is beneficial for interfacing with microcontrollers and other digital circuits without the need for additional drivers.
- High Efficiency: With its low on-state resistance (R<sub>DS(on)), the PHP130N03LT/PLP achieves high efficiency, reducing energy losses during operation and improving overall system performance.
- Robust Thermal Performance: The power MOSFET is designed to handle high current and power levels with a robust thermal performance, ensuring reliability even under strenuous conditions.
- Fast Switching Speed: The device supports fast switching, contributing to reduced switching losses and improved power efficiency, especially in high-frequency power conversion applications.
Applications
The PHP130N03LT/PLP is versatile and can be used in a variety of applications, including:
- DC/DC converters
- Power supplies for computer systems
- Motor drives
- Battery management systems
- Switching regulators
- Load switches
Product Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
30V
Continuous Drain Current (I<sub>D)
100A
Power Dissipation (P<sub>D)
110W
R<sub>DS(on)
7.5 mΩ
Package
TO-220
In conclusion, the PHP130N03LT/PLP from NXP Semiconductors is a superior choice for designers seeking a high-efficiency, reliable MOSFET with the capability to drive high-current applications. Its combination of low on-state resistance, fast switching, and robust thermal performance makes it a valuable component in any power management system.