EN
  • EN
  • DE

PHN103T

Part No PHN103T
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Description 8600 Ma 30 V N-channel Si Small Signal Mosfet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1084728-PHN103T
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PHN103T CAD Model

Description

Product Overview: NXP PHN103T

The NXP PHN103T represents a cutting-edge solution in the realm of high-performance semiconductor products. This particular device is crafted to meet the rigorous demands of modern electronic systems, providing a robust and efficient performance that NXP is renowned for.

Key Features

  • High Integration: The PHN103T is designed with a high level of integration, enabling it to perform multiple functions within a single chip. This helps in reducing the overall component count in electronic systems, leading to cost and space savings.
  • Advanced Technology: Utilizing state-of-the-art semiconductor technology, the PHN103T offers superior performance which is crucial for applications that require fast and reliable electronic components.
  • Energy Efficiency: Energy consumption is a critical factor in the design of electronic devices. The PHN103T is optimized for low power consumption, making it an ideal choice for power-sensitive applications.
  • Durability: NXP's commitment to quality ensures that the PHN103T is built to last, with a robust design that can withstand the challenges of harsh operating environments.
  • Compatibility: The device is designed to be compatible with a wide range of existing systems and standards, ensuring easy integration into various applications without the need for significant modifications.

Applications

The versatility of the PHN103T allows it to be used across a diverse array of applications. It is particularly well-suited for use in:

  • Automotive systems
  • Industrial control units
  • Telecommunication infrastructure
  • High-speed computing platforms
  • Consumer electronics

Technical Specifications

The PHN103T boasts an impressive set of technical specifications that ensure it meets the needs of even the most demanding applications. Some of its key specifications include:

  • Operating temperature range
  • Signal processing capabilities
  • Interface options
  • Package type and dimensions

For a complete list of specifications and detailed technical data, interested parties should refer to the official NXP datasheets or contact NXP support directly.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
World Produts Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Intel
Lowest to $18.4668
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Intel
Need more? Email Us
Yageo
Need more? Email Us
Littelfuse Inc.
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 810 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess