EN
  • EN
  • DE

PESD0V1BL+315

Part No PESD0V1BL+315
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1020+
Reference case SMD
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 755588-PESD0V1BL+315
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PESD0V1BL+315 CAD Model

Description

Introducing the PESD0V1BL+315 from NXP Semiconductors

The PESD0V1BL+315 is a state-of-the-art ESD protection device from the trusted NXP Semiconductors portfolio, designed to safeguard sensitive electronic components from the potentially damaging effects of Electrostatic Discharge (ESD). This robust device is specifically engineered to provide a high level of protection for high-speed data lines and other vulnerable circuits.

Key Features

  • Low Clamping Voltage: The PESD0V1BL+315 offers an exceptionally low clamping voltage, ensuring that sensitive components are shielded from the high voltage spikes that can occur during an ESD event.
  • Ultra-low Capacitance: With its ultra-low capacitance, this device is ideal for protecting high-speed data lines without compromising signal integrity. This makes it perfect for applications such as USB 2.0, HDMI, and other high-speed interfaces.
  • High ESD Protection Level: It is capable of withstanding ESD discharges of up to ±15 kV in air and ±8 kV in contact discharge, as per the IEC 61000-4-2 standard, providing robust protection for your electronic devices.
  • Small Package Size: The PESD0V1BL+315 comes in a small, leadless package, making it suitable for space-constrained applications while offering a minimal footprint on the PCB.

Applications

The PESD0V1BL+315 is incredibly versatile and can be used across a wide range of applications. It is particularly well-suited for:

  • Mobile devices
  • Computers and peripherals
  • Communication systems
  • Portable electronics
  • Digital cameras
  • MP3 players

Reliability and Quality

NXP Semiconductors is renowned for their commitment to quality and reliability. The PESD0V1BL+315 is no exception, having undergone rigorous testing to meet the highest industry standards for ESD protection. This ensures that you can integrate this device into your products with confidence, knowing that it will provide reliable and consistent performance.

Whether you're designing consumer electronics, communication devices, or any other sensitive digital application, the PESD0V1BL+315 from NXP Semiconductors offers the protection you need in a compact and efficient package.

You May Also Be Interested in

Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess