EN
  • EN
  • DE

PEMT1DG115

Part No PEMT1DG115
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1084560-PEMT1DG115
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PEMT1DG115 CAD Model

Description

Introducing the PEMT1DG115 by NXP Semiconductors

The PEMT1DG115 is a state-of-the-art product from NXP Semiconductors, renowned for their innovative and reliable solutions in the semiconductor industry. This high-performance product is designed to cater to the demanding needs of modern electronic applications, where efficiency, durability, and compactness are paramount.

Key Features

  • High-Speed Switching: The PEMT1DG115 offers rapid switching capabilities, making it an ideal choice for high-frequency applications.
  • Low Power Consumption: With energy efficiency in mind, this product is engineered to operate with minimal power wastage, thereby extending battery life in portable devices and reducing energy costs in stationary applications.
  • Robust Performance: Built to withstand harsh conditions, the PEMT1DG115 maintains its performance over a wide range of temperatures and operating conditions.
  • Compact Design: The small footprint of the PEMT1DG115 makes it suitable for space-constrained applications without compromising on power or functionality.

Applications

The versatile nature of the PEMT1DG115 allows it to be utilized across various sectors. It is particularly well-suited for:

  • High-speed data processing units
  • Power management systems
  • Portable electronic devices
  • Telecommunication infrastructure
  • Automotive electronics

Quality and Reliability

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The PEMT1DG115 is no exception, with rigorous testing protocols in place to ensure that each unit meets the stringent requirements set by the industry and NXP's own benchmarks for excellence.

Environmental Consideration

Aligned with global efforts to protect the environment, the PEMT1DG115 is designed with eco-friendly practices in mind. It complies with various environmental regulations, ensuring that its production, operation, and disposal have a reduced impact on the planet.

In conclusion, the PEMT1DG115 from NXP Semiconductors is a versatile and robust component that offers high-speed switching, low power consumption, and a compact design, making it an excellent choice for a wide array of electronic applications. Its adherence to quality and environmental standards further cements its position as a leading product in the semiconductor industry.

You May Also Be Interested in

Taiwan Semiconductor
150ns, 1A, 200V, Fast Recovery Rectifier
Lowest to $0.0497
Panasonic
Need more? Email Us
TURCK
RKC4.4-1.5-RSC4.4/S1587/CS10575/SV Turck M12 eurofast Cordset Straight, Female connector, Medium Body Plug, Nickel...
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Fenghua Electronics
Chip resistor SMD 0805-100R, 1%, 1/8W Fenghua, RoHS
Lowest to $0.0040

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess