EN
  • EN
  • DE

PEMI8QFN/BYP,132

Part No PEMI8QFN/BYP,132
Manufacturer NXP / Nexperia
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) ESD SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 8
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications LAN, PCS, WAN
Mounting SMD (SMT)
Dimension 0.130" L x 0.047" W (3.30mm x 1.20mm)
Height 0.020" (0.50mm)
Win Source Part Number 1087501-PEMI8QFN/BYP,132
Popularity Medium
Supply and Demand Status Balance
Quantity per package 4k pcs
Ultra Librarian 3D Model Ultra Librarian PEMI8QFN/BYP,132 CAD Model

Description

The PEMI8QFN/BYP,132 is an advanced semiconductor device produced by NXP Semiconductors, a renowned leader in the electronics industry. This product is designed to cater to a wide array of applications, particularly in the realm of signal processing and high-speed data transmission. The PEMI8QFN/BYP,132 is a testament to NXP's commitment to providing cutting-edge technology that meets the rigorous demands of modern electronics.

Key Features

  • Package Type: The device comes in a compact QFN package, which stands for Quad Flat No-leads. This type of package is known for its minimal footprint on PCBs and excellent thermal performance, making it an ideal choice for space-constrained applications.
  • High-Speed Interface: With its capability to handle high-speed signals, the PEMI8QFN/BYP,132 is perfectly suited for applications that require rapid data transfer, such as USB interfaces, HDMI, and other serial communication protocols.
  • Signal Integrity: The component is designed to maintain signal integrity even at high frequencies, ensuring reliable performance and reducing the risk of data corruption.
  • Low Power Consumption: Energy efficiency is a hallmark of the PEMI8QFN/BYP,132. Its low power consumption helps to extend battery life in portable devices and reduces power costs in stationary applications.
  • Robust ESD Protection: The device is equipped with built-in Electrostatic Discharge (ESD) protection, safeguarding sensitive circuitry from the damaging effects of static electricity.

Applications

The PEMI8QFN/BYP,132 is versatile and can be used in a multitude of applications, including but not limited to:

  • Mobile Devices
  • Wireless Communication Systems
  • Networking Equipment
  • Consumer Electronics
  • Computing Interfaces

Quality and Reliability

NXP Semiconductors ensures that each PEMI8QFN/BYP,132 unit is manufactured to the highest quality standards. The product undergoes rigorous testing and validation processes to guarantee performance, durability, and compliance with industry standards. Customers can trust the PEMI8QFN/BYP,132 for reliable operation in their critical applications.

With its robust feature set and NXP's reputation for quality, the PEMI8QFN/BYP,132 is a smart choice for designers and engineers looking to integrate a reliable high-speed interface component into their next project.

You May Also Be Interested in

Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 150 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
TDK Corporation
FILTER LC(PI) 15PF 270MHZ SMD
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.1UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Lowest to $2.8352
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.1UH/470PF SMD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3264 $58.7520
435+ $0.2679 $116.5365
670+ $0.2596 $173.9320
920+ $0.2511 $231.0120
1,190+ $0.2428 $288.9320
1,595+ $0.2176 $347.0720
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess