EN
  • EN
  • DE

PDZ27B/DG

Part No PDZ27B/DG
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 271776-PDZ27B/DG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PDZ27B/DG CAD Model

Description

Introducing the NXP PDZ27B/DG Zener Diode

The NXP PDZ27B/DG is a high-quality Zener diode designed for providing a reliable voltage reference in a variety of electronic applications. This precision device is a key component in voltage regulation, offering protection against overvoltage conditions and ensuring stable operation of sensitive electronic circuits. Manufactured by NXP, a leader in the semiconductor industry, this Zener diode is built to meet the highest standards of performance and reliability.

Key Features

  • Voltage Regulation: The PDZ27B/DG offers excellent voltage stability, making it an ideal choice for providing a constant voltage reference in power supply circuits.
  • Power Dissipation: With its power dissipation capabilities, this Zener diode can handle up to 500 mW, ensuring it can support a wide range of applications.
  • Low Dynamic Impedance: The device features a low dynamic impedance which minimizes voltage variation under different current loads, enhancing overall circuit stability.
  • High Precision: This diode provides a precise breakdown voltage of 27 volts, which is essential for applications requiring accurate voltage clamping.
  • Compact Package: The PDZ27B/DG is available in a small SOD323 (SC-76) surface-mount package, making it suitable for high-density circuit designs.
  • Environmental Compliance: It is a lead-free and RoHS compliant component, adhering to environmental regulations and promoting sustainability in electronic designs.

Applications

The NXP PDZ27B/DG is versatile and can be used in various electronic systems, including:

  • Power Supply Regulation
  • Overvoltage Protection Circuits
  • Switching Power Supplies
  • Consumer Electronics
  • Telecommunication Devices
  • Computer Motherboards

With its robust design and precise voltage control, the NXP PDZ27B/DG Zener diode is an essential component for engineers and designers looking to enhance the performance and reliability of their electronic products. Whether you're developing power management systems or protecting sensitive electronics, the PDZ27B/DG is a reliable choice that ensures your designs operate at their best.

You May Also Be Interested in

NIKO-SEM
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
Allegro MicroSystems, LLC
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
Samsung
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1,725+ $0.0335 $57.7875
4,170+ $0.0277 $115.5090
6,525+ $0.0266 $173.5650
9,095+ $0.0254 $231.0130
11,905+ $0.0243 $289.2915
15,790+ $0.0219 $345.8010
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,400 pieces
MOQ: 1725 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess