EN
  • EN
  • DE

PDTA123EEF

Part No PDTA123EEF
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 271544-PDTA123EEF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PDTA123EEF CAD Model

Description

The NXP PDTA123EEF is a cutting-edge PNP Resistor-Equipped Transistor (RET) designed to offer a compact, surface-mount solution for various digital and analog applications. This innovative component integrates a bias resistor network, allowing for significant space savings on PCBs and simplifying circuit design by reducing component count.

Key Features

  • Integrated Bias Resistors: Comes with a built-in bias resistor network, which includes one 2.2 kΩ base resistor and one 47 kΩ resistor between the base and emitter. This integration simplifies circuit layout and ensures optimal performance.
  • High Efficiency: The PDTA123EEF is designed for low voltage operation, making it suitable for energy-sensitive applications. It provides a maximum collector current of 100 mA and a collector-emitter voltage of 50 V, offering efficient performance in a small package.
  • Small Footprint: Packaged in a small SOT-416 (SC-75) surface-mount package, it is ideal for space-constrained applications, allowing for high-density PCB designs.
  • Robust Performance: Exhibits excellent device robustness and reliability, with features such as a -65 to +150°C operating temperature range, ensuring stable operation across various environmental conditions.

Applications

The NXP PDTA123EEF is versatile and can be used in a wide range of applications. Its primary uses include:

  • Switching loads
  • Inverter circuits
  • Interface circuits
  • Driver circuits

Technical Specifications

Parameter Value
Package SOT-416 (SC-75)
Collector-Emitter Voltage (Vceo) 50 V
Collector Current (Ic) 100 mA
Base-Emitter Voltage (Vbe) 5 V
Operating Temperature -65 to +150°C

With its integrated features and robust design, the NXP PDTA123EEF is an excellent choice for designers looking to improve efficiency and reliability in their electronic designs.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
NXP / Nexperia
Need more? Email Us
ON Semiconductor
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess