The Intel Core i7-11700 is a high-performance desktop processor belonging to the 11th generation Intel Core family (Rocket Lake). It offers a balance of core count, clock speeds, and features suitable for gaming, content creation, and general productivity tasks. The "BXC" prefix often indicates a boxed processor with cooler included.
Applications
- Gaming
- Content Creation (video editing, photo editing)
- General Productivity (office applications, web browsing)
- Streaming
- Software Development
Features
- 8 Cores / 16 Threads
- Base Clock Speed: 2.5 GHz
- Max Turbo Frequency: Up to 4.9 GHz
- Intel Turbo Boost Max Technology 3.0
- 16 MB Intel Smart Cache
- DDR4 Memory Support (up to 3200 MHz)
- Integrated Intel UHD Graphics 750
- PCIe 4.0 Support
- LGA 1200 Socket
- Includes CPU Cooler
Benefits
- Excellent performance for gaming and demanding applications
- Smooth multitasking and responsiveness
- Integrated graphics for basic display needs
- Support for high-speed PCIe 4.0 devices
- Compatibility with a wide range of motherboards
- Includes a cooler, simplifying system building
Additional Details
The Intel Core i7-11700 (BXC8070811700) utilizes the LGA 1200 socket and requires a compatible 500-series chipset motherboard. It features 8 cores and 16 threads, allowing it to handle multiple tasks efficiently. The Intel Turbo Boost Max Technology 3.0 dynamically increases the clock frequency of the fastest cores to provide a performance boost when needed. The integrated Intel UHD Graphics 750 offers basic graphics capabilities for everyday use and can be suitable for light gaming. The processor supports DDR4 memory with speeds up to 3200 MHz. The PCIe 4.0 support enables faster data transfer rates with compatible devices such as NVMe SSDs and graphics cards. The 11700 is a locked processor, meaning that the core multiplier cannot be adjusted for overclocking. The inclusion of a cooler in the boxed version simplifies the build process, ensuring that the processor operates within its thermal limits.