EN
  • EN
  • DE

PCK3807ADB,112

Part No PCK3807ADB,112
Manufacturer NXP / Nexperia
Catalog Clock/Timing - Clock Buffers, Drivers
Description Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin SSOP Bulk / IC CLK BUFFER 1:10 400MHZ 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Type Fanout Buffer (Distribution)
Number of Circuits 1
Input LVCMOS, LVTTL
Output LVTTL
Maximum Input Frequency 400MHz
Supply Voltage - Operating 2.3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-SSOP
Win Source Part Number 1086978-PCK3807ADB,112
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name PCK3807
Introduction Date June 27, 2003
ECCN EAR99
Country of Origin China, Philippines , Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PCK3807ADB,112 CAD Model

Description

The PCK3807ADB,112 is a high-performance, precision clock buffer from NXP Semiconductors, designed to provide reliable timing solutions for a wide range of applications. This advanced clock distribution chip is part of NXP's portfolio of clock generation and distribution products, known for their quality and performance.

Key Features

  • Multiple Outputs: The device offers multiple buffered outputs, ensuring that the clock signal can be distributed to various parts of the system with minimal signal degradation.
  • Low Skew: It provides low skew between outputs, which is critical for maintaining the timing integrity of high-speed digital systems.
  • High Frequency: Capable of supporting high-frequency clock signals, making it suitable for applications that require fast data processing and high-speed operations.
  • Flexible Voltage Operation: This product operates over a wide range of supply voltages, allowing for flexibility in different system designs.
  • Robust ESD Protection: It includes electrostatic discharge (ESD) protection on all pins, enhancing the durability of the device in harsh electrical environments.

Applications

The PCK3807ADB,112 is ideal for use in various applications where reliable clock distribution is essential. It is well-suited for:

  • Networking equipment such as routers, switches, and hubs
  • Communication infrastructure
  • High-performance computing systems
  • Storage systems
  • Industrial control systems

Technical Specifications

Parameter Value
Supply Voltage (VCC) 3.3V ± 0.3V
Output Frequency Up to 133 MHz
Operating Temperature Range -40°C to +85°C
Package SSOP

For designers and engineers looking for a reliable clock distribution solution, the PCK3807ADB,112 by NXP Semiconductors offers the performance and features necessary to maintain system timing accuracy in demanding applications.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 160MHZ 8SOIC / Clock Fanout Buffer 4-OUT 1-IN 1:4 8-Pin SOIC N Tube
Need more? Email Us
Diodes Incorporated
IC CLK BUFFER 1:10 100MHZ 20QSOP / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin QSOP Tube
Lowest to $1.6579
Diodes Incorporated
IC CLK BUFFER 1:10 50MHZ 20SOIC / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin SOIC Tube
Need more? Email Us
Renesas Electronics America
9DBL0442CKILF Renesas Electronics Clock Buffer 9DBL0442C 4 O/P 3.3V PCIE BUF, ZO=100 datasheet, inventory, & pricing.
Lowest to $11.6418
Diodes Incorporated
IC CLK BUFFER 1:6 160MHZ 24TSSOP / Signal Bus Buffers and Repeaters
Need more? Email Us
Diodes Incorporated
IC CLK BUF 1:2 133.33MHZ 24TQFN
Lowest to $5.2389
NXP / Nexperia
Clock Multiplexer 20-OUT 2-IN 1:20 52-Pin TQFP EP Tray / IC CLK BUFFER 2:20 2GHZ 52LQFP
Lowest to $6.3444
Analog Devices Inc.
IC CLOCK BUFFER 1:4 24SMT
Need more? Email Us
Analog Devices Inc.
IC CLK BUFFER DVR 1:2 12DFN
Lowest to $76.4180

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9337 $58.6740
48+ $2.4070 $115.5360
75+ $2.3319 $174.8925
103+ $2.2569 $232.4607
133+ $2.1818 $290.1794
178+ $1.9554 $348.0612
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,950 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess