EN
  • EN
  • DE

PCF87750E/F3

Part No PCF87750E/F3
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 270484-PCF87750E/F3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCF87750E/F3 CAD Model

Description

Product Overview: NXP PCF87750E/F3

The NXP PCF87750E/F3 is a robust, high-performance integrated circuit designed to cater to a wide array of applications requiring reliable microcontroller communication and smart interfacing. This product is part of NXP's acclaimed PCF series, known for their versatility and efficiency in complex electronic systems.

Key Features

  • Communication: The PCF87750E/F3 facilitates seamless communication through its I²C-bus interface, allowing for easy integration with microcontrollers and other digital systems.
  • Memory: It comes equipped with an onboard EEPROM, providing non-volatile memory storage which is essential for retaining data even when the power is turned off.
  • Customization: The device offers user-programmable settings, giving developers the flexibility to tailor the IC to their specific application needs.
  • Power Management: With its low-power consumption design, the PCF87750E/F3 is ideal for battery-operated devices, contributing to longer battery life and reduced energy costs.
  • Package: The compact form factor of the SO16 package ensures that it can be easily accommodated in space-constrained designs without compromising on functionality.

Applications

The PCF87750E/F3 is suitable for a diverse range of applications, including but not limited to:

  • Consumer electronics such as smart home devices and personal gadgets
  • Industrial control systems requiring robust data storage and communication
  • Automotive components where reliable performance under harsh conditions is paramount
  • Medical devices that demand precision and the ability to retain critical information

Quality and Reliability

NXP's commitment to quality is evident in the PCF87750E/F3, which is built to meet high standards of reliability and performance. This product has undergone rigorous testing to ensure it performs under a wide range of environmental conditions, making it a trustworthy component for your design projects.

Whether you are developing the next generation of smart appliances or enhancing the capabilities of industrial machinery, the NXP PCF87750E/F3 offers a solution that combines innovation with dependability.

You May Also Be Interested in

NVIDIA
Need more? Email Us
NEC-TOKIN
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NIKO-SEM
Lowest to $0.2615
NEC
Need more? Email Us
Samsung
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NVIDIA
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9762 $59.2860
75+ $1.6216 $121.6200
115+ $1.5708 $180.6420
155+ $1.5200 $235.6000
200+ $1.4692 $293.8400
265+ $1.3179 $349.2435
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,560 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess