EN
  • EN
  • DE

7E03LA-330M

Part No 7E03LA-330M
Manufacturer Sagami
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1040873-7E03LA-330M
Categories OEM Parts(0-9)
Manufacturer Sagami
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 7E03LA-330M CAD Model

Description

The 7E03LA-330M is a choke coil manufactured by Sagami. As an OEM part, it is designed for use in various electronic circuits to filter or block high-frequency noise while allowing lower frequencies to pass. This choke coil is particularly useful in power supplies, signal processing circuits, and other applications where noise reduction is critical for optimal performance.

Applications

  • Power supplies: Used to filter out noise and ripple in DC power supplies.
  • Signal processing circuits: Helps to remove unwanted high-frequency components from signals.
  • EMI/RFI suppression: Reduces electromagnetic interference and radio frequency interference in electronic devices.
  • DC-DC converters: Improves the efficiency and stability of DC-DC converters by filtering noise.
  • Audio equipment: Filters noise in audio circuits for cleaner sound.

Features

  • High impedance at high frequencies: Effectively blocks high-frequency noise.
  • Low DC resistance: Minimizes power loss and heat generation.
  • Compact size: Suitable for space-constrained applications.
  • Durable construction: Provides reliable performance in various operating conditions.
  • Shielded options available: Further reduces EMI and RFI.

Benefits

  • Improved power supply stability: Filtering noise and ripple improves the stability of power supplies, leading to more reliable operation.
  • Enhanced signal integrity: By removing high-frequency components, signal integrity is enhanced, leading to clearer signals.
  • Reduced EMI/RFI: Suppressing electromagnetic interference and radio frequency interference helps to meet regulatory requirements and reduces interference with other electronic devices.
  • Increased efficiency: Low DC resistance minimizes power loss, improving the overall efficiency of electronic circuits.
  • Reliable performance: Durable construction ensures reliable operation in various environments.

Additional Details

The 7E03LA-330M choke coil features a specific inductance value (33uH), which determines its filtering characteristics. It is constructed using high-quality materials to ensure stable performance and long lifespan. The coil's compact size allows for easy integration into various electronic circuits, making it a versatile component for noise reduction and filtering applications. Shielded versions are available for applications where EMI/RFI suppression is a critical requirement. This choke coil is commonly used in consumer electronics, industrial equipment, and automotive applications.

You May Also Be Interested in

IBM
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Everlight Electronics Co Ltd
Need more? Email Us
Texas Instruments
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess