EN
  • EN
  • DE

PCF8582C2Y

Part No PCF8582C2Y
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 270448-PCF8582C2Y
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCF8582C2Y CAD Model

Description

The NXP PCF8582C2Y is a CMOS Electrically Erasable Programmable Read-Only Memory (EEPROM) designed for a wide range of applications that require a reliable and flexible non-volatile memory solution. This EEPROM device offers a storage capacity of 2 Kbits, providing ample space for firmware storage, device configuration, or data logging purposes.

Key Features

  • 2 Kbits of EEPROM: Divided into 256 x 8-bit organization, allowing for efficient data storage and access.
  • I²C-bus Interface: Supports the standard I²C-bus serial interface, facilitating easy integration into a variety of microcontroller-based systems.
  • Low Power Consumption: Designed for energy efficiency, it is ideal for battery-operated and power-sensitive applications.
  • Write Protect Feature: Includes a hardware write protect option, which helps prevent inadvertent data changes and ensures data integrity.
  • Wide Supply Voltage Range: Operates across a broad voltage range from 2.5V to 6V, making it compatible with both 3.3V and 5V systems.
  • High Reliability: Endurance of at least 100,000 write/erase cycles and data retention of 10 years, ensuring long-term data preservation.
  • Byte and Page Write Modes: Allows for byte or page write mode, enabling flexible programming options for different application needs.

Applications

The PCF8582C2Y EEPROM is suitable for a diverse range of applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Control
  • Telecommunication Devices
  • Medical Equipment

Product Specifications

Parameter Value
Memory Size 2 Kbits
Interface Type I²C-bus
Voltage Supply 2.5V to 6V
Write Protect Yes
Operating Temperature -40°C to +85°C

Overall, the NXP PCF8582C2Y EEPROM stands out for its reliability, flexibility, and ease of integration, making it an excellent choice for designers and engineers looking to add non-volatile memory to their electronic designs.

You May Also Be Interested in

NVIDIA
Need more? Email Us
STMicroelectronics
Need more? Email Us
NIKO-SEM
Need more? Email Us
AVX Corporation
Need more? Email Us
NEC-TOKIN
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9762 $59.2860
75+ $1.6216 $121.6200
115+ $1.5708 $180.6420
155+ $1.5200 $235.6000
200+ $1.4692 $293.8400
265+ $1.3179 $349.2435
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess