EN
  • EN
  • DE

PCF8575TS/F1,118

Part No PCF8575TS/F1,118
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description Display Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SSOP
Number of Pins 24
RoHS Compliant
Win Source Part Number 1084340-PCF8575TS/F1,118
Categories Interface - Specialized
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PCF8575TS/F1,118 CAD Model

Description

NXP PCF8575TS/F1,118 I/O Expander

The NXP PCF8575TS/F1,118 is a robust, high-performance I/O expander chip designed to provide a versatile interface extension for microcontrollers via the I2C-bus. This integrated circuit is a part of the PCF8575 series, known for its reliability and ease of use in various applications where additional I/Os are needed.

With 16-bit quasi-bidirectional input/output ports, the PCF8575TS/F1,118 is particularly useful in situations where the microcontroller has a limited number of I/O pins available. The device allows for seamless expansion, enabling the control of multiple inputs and outputs without the need for additional microcontroller pins. This is especially beneficial in applications such as LED displays, keypads, and other human-machine interfaces where numerous I/O lines are required.

The PCF8575TS/F1,118 operates over a wide supply voltage range from 2.5V to 5.5V, making it compatible with most logic levels and suitable for both 3.3V and 5V systems. This flexibility ensures that the expander can be integrated into a wide array of designs without the need for level shifters or other voltage matching components.

One of the key features of this I/O expander is its built-in interrupt output which can be connected to the interrupt input of a microcontroller. This feature allows the microcontroller to be alerted when input levels on the port change, significantly reducing the need for continuous polling of the device and therefore saving valuable processor time and power.

The PCF8575TS/F1,118 comes in a TSSOP24 package, offering a compact footprint for space-constrained applications. Its surface-mount design is ideal for modern, high-density printed circuit boards. The device's address pins also provide the option of multiple I2C addresses, allowing up to eight devices to share the same I2C bus, which is a boon for complex systems requiring a large number of I/Os.

In summary, the NXP PCF8575TS/F1,118 I/O expander is a versatile, efficient solution for I/O port expansion, suitable for a broad range of applications. Its ease of integration, flexible voltage compatibility, and interrupt feature make it an excellent choice for designers looking to enhance the I/O capabilities of their microcontroller-based systems.

You May Also Be Interested in

Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.7568
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
Infineon Technologies
Interface PG-MQFP-44-2
Need more? Email Us
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us
Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess