The PCF8562TT/2,518 is a sophisticated real-time clock/calendar IC developed by NXP Semiconductors. This integrated circuit is designed to provide precise time and date information for a wide range of applications, from consumer electronics to industrial systems. With its low power consumption and extensive feature set, the PCF8562TT/2,518 is an ideal component for timekeeping in battery-powered devices.
Key Features
- Timekeeping Accuracy: The device maintains an accurate clock/calendar with provisions for leap years and daylight saving adjustments.
- Low Power Consumption: It is optimized for low power consumption, making it suitable for portable and battery-operated applications.
- Interface: The IC supports I2C-bus interface, allowing for easy integration into existing designs with minimal additional components.
- Programmable Alarm: A programmable alarm function is available, enabling the device to wake up a system at a predetermined time.
- Timer Function: It includes an integrated timer that can be used for time-based operations, further enhancing its utility in various applications.
- Small Footprint: The device comes in a small SOT-1061 package, which is ideal for space-constrained applications.
Applications
The PCF8562TT/2,518 from NXP is versatile and can be used in numerous applications including:
- Mobile phones and smart devices
- Wearable technology
- Healthcare devices
- Smart home automation systems
- Portable media players
- Industrial monitoring and control systems
- Automotive electronics
Technical Specifications
Below are some of the technical specifications of the PCF8562TT/2,518:
- Voltage Supply: Typically 1.8V to 5.5V
- Frequency: 32.768 kHz
- Operating Temperature: -40°C to +85°C
- Package / Case: SOT-1061
With its robust feature set and NXP's reputation for quality, the PCF8562TT/2,518 is a reliable choice for developers looking to incorporate a real-time clock/calendar into their designs.