EN
  • EN
  • DE

PCF8523T/1,118

Part No PCF8523T/1,118
Manufacturer NXP / Nexperia
Catalog Clock/Timing - Real Time Clocks
Description Real Time Clock REAL-TIME CLOCK RTC IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
RTC Bus Interface I2C
Date Format YY-MM-DD-dd
Package / Case SOIC-8
Battery Backup Switching Backup Switching
Supply Voltage - Min 1.6 V
Supply Voltage - Max 5.5 V
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 85 C
Series PCF8523
Mounting Style SMD/SMT
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Function Alarm, Calendar, Clock, Interrupt
Brand NXP Semiconductors
Operating Supply Current 150 nA
Product Type Real Time Clocks
Standard Pack Qty 2500
Subcategory Clock & Timer ICs
Ultra Librarian 3D Model Ultra Librarian PCF8523T/1,118 CAD Model

Description

The PCF8523T/1,118 is a sophisticated Real-Time Clock (RTC) IC designed and manufactured by NXP Semiconductors. This compact and efficient RTC provides precise time tracking and is ideal for a wide range of applications, including consumer electronics, industrial systems, and handheld devices.

Key Features

  • Accuracy: Delivers high accuracy with a low typical time deviation, ensuring reliable timekeeping for critical applications.
  • Power Management: Features a very low power consumption, making it suitable for battery-powered devices. It also includes a backup battery switch-over circuit, ensuring uninterrupted timekeeping during power failures.
  • Interface: The device supports I²C-bus interface, allowing for easy integration with microcontrollers and other digital systems.
  • Memory: Comes with integrated 240 x 8-bit static RAM, providing additional memory for data storage.
  • Package: Encased in a small SOT-96-1 surface-mount package, the PCF8523T/1,118 is designed for space-constrained applications.
  • Frequency Output: Provides a programmable clock output for peripheral devices.
  • Alarm Function: Includes an alarm function that can be set to a specific time, enabling the device to be used for wake-up signals or reminders.
  • Counters: Features a countdown timer as well as a second and minute alarm timer, enhancing its functionality as a comprehensive time management unit.

Applications

The PCF8523T/1,118 is versatile and can be used in numerous applications where accurate timekeeping is paramount. It is particularly suited for:

  • Portable devices such as wearables and handheld electronics
  • Consumer electronics like digital cameras, audio players, and smart TVs
  • Home automation systems and smart home devices
  • Industrial equipment including meters and monitoring systems
  • Automotive electronics for time-dependent functionalities

With its combination of low power consumption, high accuracy, and extensive features, the PCF8523T/1,118 RTC IC from NXP Semiconductors is an excellent choice for designers looking to incorporate reliable time-keeping into their systems.

You May Also Be Interested in

Maxim Integrated
IC RTC BINARY COUNTER I2C 10UMAX / Real Time Clock (RTC) IC Binary Counter I²C, 2-Wire Serial 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SPI 16DIP / Real Time Clock (RTC) IC Clock/Calendar 96B SPI 16-DIP (0.300", 7.62mm)
Lowest to $3.2176
Maxim Integrated
IC RTC CLOCK/CALENDAR I2C 8DIP
Lowest to $1.2152
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Micro Crystal AG
Real Time Clock 32.768 kHz +/-2 PPM I2C -40/+85C
Need more? Email Us
Micro Crystal AG
IC RTC CLK/CALENDAR SPI 8SON / Real Time Clock (RTC) IC Clock/Calendar 1B SPI, 3-Wire Serial 8-WCDFN
Need more? Email Us
NXP / Nexperia
Real Time Clock ULTRA LO PWR CLK/CAL RTC IC
Lowest to $1.7759
Nisshinbo Micro Devices Inc.
IC RTC CLK/CALENDAR SER 16QFN
Lowest to $6.8182

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8744 $52.4640
125+ $0.8191 $102.3875
190+ $0.7914 $150.3660
275+ $0.7360 $202.4000
355+ $0.7084 $251.4820
445+ $0.6807 $302.9115
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 53,670 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess