Product Overview: PCF85176T/1,118 - NXP
The PCF85176T/1,118 is a state-of-the-art LCD driver, designed and manufactured by NXP Semiconductors. This high-performance integrated circuit is specifically tailored for driving vertical and horizontal multiplexed liquid crystal displays (LCDs). With its extensive feature set and flexibility, the PCF85176T/1,118 is an ideal choice for a wide array of applications requiring alphanumeric or segmented display capabilities.
Key Features
- Display Control: The device can manage LCDs up to 160 segments, providing ample control for complex user interfaces.
- Multiplexing Scheme: It supports 1/9 to 1/16 duty cycle multiplexing, ensuring versatility for different types of display requirements.
- Interface: The IC incorporates an I²C-bus interface for convenient communication with microcontrollers, enabling a simplified and efficient design architecture.
- Low Power Consumption: Designed with power efficiency in mind, the PCF85176T/1,118 is optimal for battery-powered applications.
- Wide Operating Voltage: It operates over a wide voltage range, accommodating various power supply specifications.
- Temperature Range: The device is operational across an extended temperature range, making it suitable for harsh environments.
Applications
The versatility of the PCF85176T/1,118 LCD driver lends itself to a broad spectrum of applications. It is commonly used in:
- Automotive dashboard displays
- Industrial control interfaces
- Home appliances
- Medical equipment
- Portable instruments
Technical Specifications
At the core of the PCF85176T/1,118's technical prowess are the following specifications:
- Package: TSSOP56
- Supply voltage: 2.5 V to 5.5 V
- Temperature range: -40°C to +85°C
With its robust design and comprehensive functionality, the PCF85176T/1,118 from NXP Semiconductors stands out as a superior choice for designers looking to implement a reliable and efficient display solution in their electronic products.