EN
  • EN
  • DE

PCF85134HL/1

Part No PCF85134HL/1
Manufacturer NXP / Nexperia
Catalog PMIC - Display Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case LQFP80
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 711629-PCF85134HL/1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCF85134HL/1 CAD Model

Description

NXP PCF85134HL/1 Universal 32-bit Microcontroller

The NXP PCF85134HL/1 is a highly advanced, 32-bit microcontroller designed to cater to a broad range of applications, including industrial control, automotive systems, and Internet of Things (IoT) devices. This versatile microcontroller combines high performance with low power consumption, making it an ideal choice for both complex and energy-sensitive applications.

Key Features:

  • Powerful Processing Core: At the heart of the PCF85134HL/1 is a robust 32-bit ARM Cortex-M core, which provides the computational power required to handle complex algorithms and control tasks efficiently.
  • Memory Capabilities: The device is equipped with ample memory resources, including a generous amount of flash memory for program storage and RAM for data processing, ensuring smooth and responsive operation.
  • Connectivity: With a range of communication interfaces such as I2C, SPI, UART, and CAN, this microcontroller offers excellent connectivity options for various peripherals and networks, facilitating easy integration into existing systems.
  • Robust I/O: A variety of input/output ports provide the flexibility needed to interface with sensors, actuators, and other electronic components, making it highly adaptable to different hardware configurations.
  • Advanced Timers: Multiple timers, including PWM channels, are available for precise control over timing-related functions, which is crucial for applications requiring accurate timing such as motor control.
  • Analog Features: Integrated analog-to-digital converters (ADCs) and digital-to-analog converters (DACs) allow for seamless interaction with analog signals, broadening the scope of potential applications.
  • Security: The PCF85134HL/1 comes with built-in security features designed to protect your application from unauthorized access and ensure data integrity.
  • Low Power Modes: To conserve energy, the microcontroller supports multiple low power modes, enabling the design of battery-operated devices with extended operational lifetimes.

Applications:

The NXP PCF85134HL/1's versatile feature set makes it suitable for a wide array of applications, including but not limited to:

  • Advanced industrial control systems
  • Automotive electronics
  • Smart home devices
  • Wearable technology
  • Energy management
  • Healthcare equipment

With its combination of performance, connectivity, and security, the NXP PCF85134HL/1 is a compelling choice for designers seeking a reliable and versatile microcontroller for their next project.

You May Also Be Interested in

Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 28PLCC / LED Driver 28-PLCC (11.51x11.51)
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC / LCD Driver 16-SOIC
Need more? Email Us
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Need more? Email Us
Texas Instruments
DLP DRIVER / DMD Driver 201-NFBGA (13x13)
Lowest to $93.5477
Rohm Semiconductor
IC DRVR 48 SEGMENT VQFN24FV4040
Lowest to $3.4309
NXP / Nexperia
UNIVERSAL LCD DRIVER FOR LOW MUL / LED, LCD Driver 56-TSSOP
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP / LCD Driver 16-TSSOP
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMENT 16TSSOP
Lowest to $0.7048

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1377 $55.2393
20+ $5.0361 $100.7220
31+ $4.8787 $151.2397
43+ $4.7214 $203.0202
55+ $4.5640 $251.0200
74+ $4.0918 $302.7932
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess