EN
  • EN
  • DE

PCF85103C-2P/00

Part No PCF85103C-2P/00
Manufacturer NXP / Nexperia
Catalog EEPROM
Description IC EEPROM 2KBIT 100KHZ 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kb (256 x 8)
Max Frequency 100kHz
Supply Voltage - Operating 2.5 V to 6.0 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package 8-DIP
Win Source Part Number 061244-PCF85103C-2P/00
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCF85103C-2P/00 CAD Model

Description

The NXP PCF85103C-2P/00 is a robust, low-power CMOS device designed with versatility in mind. This EEPROM (Electrically Erasable Programmable Read-Only Memory) component is part of NXP's range of serially programmable memories, offering a convenient non-volatile data storage solution for a wide array of applications.

Key Features

  • Memory Size: The PCF85103C-2P/00 comes with 2 Kbits of memory, providing sufficient space for configuration parameters, calibration data, or small application logs.
  • Interface: It features a two-wire I2C-bus (Inter-Integrated Circuit) serial interface, ensuring easy integration with most microcontrollers and processors with minimal pin requirements.
  • Operating Voltage: The device operates over a wide voltage range of 2.5 V to 6.0 V, making it suitable for both 3.3 V and 5 V systems.
  • Low Power Consumption: With its low-power design, it is an ideal choice for battery-operated and power-sensitive applications.
  • Write Protect: A write protect feature provides a mechanism to prevent accidental data overwrites, enhancing data security.
  • Package: The EEPROM is available in a compact 8-pin DIP (Dual In-line Package), which is easy to handle and integrate into various designs.

Applications

The PCF85103C-2P/00 is suitable for a multitude of applications, ranging from personal electronics to industrial systems. It can be used in:

  • Consumer electronics, such as TV remote storage, home appliances, and personal gadgets
  • Automotive modules, for storing user settings and error codes
  • Industrial control systems, for calibration data and configuration settings
  • Medical devices, to store patient/user profiles or device configuration

Reliability and Quality

NXP Semiconductors is known for its commitment to quality and reliability. The PCF85103C-2P/00 is manufactured under stringent conditions, ensuring high standards are met, and it is designed to withstand harsh environments and provide consistent performance over its lifetime.

You May Also Be Interested in

Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 64K-Bit 8K x 8 3.3V/5V 28-Pin SOP
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess