EN
  • EN
  • DE

PCF85102C-2T/03:11

Part No PCF85102C-2T/03:11
Manufacturer NXP / Nexperia
Catalog EEPROM
Description IC EEPROM 2KBIT 100KHZ 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kb (256 x 8)
Max Frequency 100kHz
Supply Voltage - Operating 2.5 V to 6.0 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SO
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 270322-PCF85102C-2T/03:11
Ultra Librarian 3D Model Ultra Librarian PCF85102C-2T/03:11 CAD Model

Description

The PCF85102C-2T/03:11 is a robust and versatile CMOS device from NXP Semiconductors, designed to cater to a wide range of applications that require a reliable non-volatile memory solution. This product is part of the EEPROM (Electrically Erasable Programmable Read-Only Memory) family, which is known for its ability to retain data even when the power is turned off.

Key Features

  • Memory Capacity: The device offers a storage capacity that is suitable for various data storage requirements in embedded systems.
  • Interface: It features an I²C-bus interface, which ensures easy integration into existing designs with minimal additional components, providing a straightforward two-wire serial communication with microcontrollers.
  • Operating Voltage: The PCF85102C-2T/03:11 operates at a wide range of voltages, making it versatile for different power environments and ensuring compatibility with both 5V and 3.3V logic levels.
  • Package: The device comes in a compact and industry-standard package that allows for efficient use of PCB space and is suitable for automated assembly processes.
  • Temperature Range: It is designed to perform reliably across a broad temperature range, making it ideal for applications that may be exposed to extreme conditions.
  • Write Cycles: The EEPROM is capable of a high number of write cycles, ensuring a long lifespan and suitability for applications that require frequent data updates.

Applications

The PCF85102C-2T/03:11 is a perfect fit for a variety of applications, including but not limited to:

  • Consumer electronics
  • Industrial control systems
  • Automotive applications
  • Healthcare devices
  • Smart metering

Quality and Reliability

NXP Semiconductors is renowned for their commitment to quality and reliability, and the PCF85102C-2T/03:11 is no exception. It is manufactured to meet the highest industry standards, ensuring optimal performance and longevity for the end-user. With NXP's expertise in semiconductor solutions, customers can trust this EEPROM to deliver consistent and reliable data storage.

You May Also Be Interested in

Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
Microchip Technology
Afm-700 Supercap Kit, 896 Fbga 25X25X2.26Mm Tray Rohs Compliant: Yes
Lowest to $96.4717
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
ABLIC U.S.A. Inc.
IC EEPROM 256KBIT I2C 8TSSOP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 500 ns 8-TSSOP
Lowest to $2.2681
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8DIP / EEPROM Memory IC 2Kb (256 x 8) I²C 1 MHz 550 ns 8-DIP
Lowest to $0.2867
Fairchild/ON Semiconductor
IC EEPROM 256KBIT I2C 100KHZ 8SO / EEPROM Memory IC 256Kb (32K x 8) I²C 100 kHz 3.5 µs 8-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess