EN
  • EN
  • DE

PCF7941ATTM2AB1200

Part No PCF7941ATTM2AB1200
Manufacturer NXP / Nexperia
Catalog RF Transmitters
Description IC REMOTE KEYLESS ENTRY 20TSSOP / RF Transmitter Antenna
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transmitters
Mfr NXP
Package Tape & Reel
Product Status Active
Programmable Not Verified
Base Product Number PCF7941
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 503317-PCF7941ATTM2AB1200
Ultra Librarian 3D Model Ultra Librarian PCF7941ATTM2AB1200 CAD Model

Description

The NXP PCF7941ATT/M2AB1200 is a versatile integrated circuit designed to cater to the increasing demands for security, convenience, and innovation in the automotive and smart key applications. This sophisticated IC is part of NXP's broad portfolio of secure car access products, which are renowned for their reliability and performance.

Key Features:

  • Security: The PCF7941ATT/M2AB1200 incorporates advanced encryption and mutual authentication protocols to ensure secure communication between devices. Its hardware-based security features make it an ideal choice for applications where data integrity and confidentiality are paramount.
  • Flexibility: Designed with flexibility in mind, this IC supports multiple modes of operation and is compatible with various types of car access systems, including remote keyless entry (RKE), passive keyless entry (PKE), and immobilizer systems.
  • Low Power Consumption: The device is optimized for low power consumption, making it suitable for battery-operated systems where long life is essential. It contributes to the overall efficiency of the system it is integrated into.
  • Integration: The PCF7941ATT/M2AB1200 integrates a transponder, RF receiver, and immobilizer functionality into a single chip, reducing the complexity and cost of the overall system design.
  • Quality: As with all NXP products, this IC is manufactured to high-quality standards, ensuring reliability and performance in a wide range of environmental conditions.

Applications:

The NXP PCF7941ATT/M2AB1200 is primarily used in automotive applications, offering solutions for:

  • Vehicle immobilizer systems
  • Remote keyless entry systems
  • Passive keyless entry and start systems

Its robust design and secure communication capabilities make it also suitable for other applications that require secure wireless communication and authentication, such as access control systems and secure identification tags.

Conclusion:

The NXP PCF7941ATT/M2AB1200 integrated circuit represents a cutting-edge solution for modern vehicle access systems, offering a blend of security, power efficiency, and integration. Its adoption in the automotive industry underscores NXP's commitment to providing innovative and secure technologies for an increasingly connected world.

You May Also Be Interested in

Microchip Technology
IC TX UHF ASK/FSK 432MHZ 24VQFN
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
RF Transmitter CDMA2000 450MHz 10dBm PCB, Surface Mount Antenna 48-WFQFN Exposed Pad
Lowest to $8.0284
Maxim Integrated
Need more? Email Us
Melexis Technologies NV
IC XMITTER 315MHZ ASK/FSK 10QFN
Need more? Email Us
Microchip Technology
RF XMITTER ASK/FSK 433MHZ 24VQFN
Need more? Email Us
Maxim Integrated
RF Transmitter 800MHz ~ 2.2GHz 9dBm PCB, Surface Mount Antenna 48-WFQFN Exposed Pad
Lowest to $14.5091
Microchip Technology
RF TX IC ASK 310-350MHZ 24VQFN
Lowest to $3.5650
Microchip Technology
IC XMITTER UHF 433MHZ 10TSSOP
Lowest to $1.1265

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8378 $59.5938
50+ $2.3285 $116.4250
77+ $2.2557 $173.6889
106+ $2.1830 $231.3980
137+ $2.1102 $289.0974
184+ $1.8919 $348.1096
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,700 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess