EN
  • EN
  • DE

PCF7953MTTC1AC2200

Part No PCF7953MTTC1AC2200
Manufacturer NXP / Nexperia
Catalog RF Receivers
Description IC KEYLESS ENTRY/GO 28TSSOP / RF Transmitter Antenna 28-TSSOP (0.173", 4.40mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transmitters
Mfr NXP USA Inc.
Package Tape & Reel
Mounting SMD (SMT)
Package / Case 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 28-TSSOP
Base Product Number PCF7953
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 568-15029-2,568-15029-1,568-15029-6,PCF7953MTTC1AC2200-ND,935293237118
Standard Package 2,500
Win Source Part Number 966281-PCF7953MTTC1AC2200
Ultra Librarian 3D Model Ultra Librarian PCF7953MTTC1AC2200 CAD Model

Description

Introducing the NXP PCF7953MTTC1AC2200 Integrated Circuit

The NXP PCF7953MTTC1AC2200 is a state-of-the-art integrated circuit designed for advanced applications in automotive and security systems. This robust and versatile IC is part of NXP's renowned product portfolio, known for its high-quality and reliable components that are used in a wide range of electronic devices.

Key Features

  • Security: The PCF7953MTTC1AC2200 comes with enhanced security features, making it an ideal choice for applications requiring secure data transmission and storage. It includes advanced cryptographic algorithms to safeguard against unauthorized access and tampering.
  • Wireless Connectivity: This IC supports various wireless communication protocols, enabling seamless integration with keyless entry systems, remote start, and other RF-enabled devices. Its efficient power management ensures reliable performance while maintaining low energy consumption.
  • High Integration: With its highly integrated design, the PCF7953MTTC1AC2200 minimizes the need for external components, simplifying circuit design and reducing overall system costs. This makes it a cost-effective solution for complex electronic systems.

Applications

The versatility of the NXP PCF7953MTTC1AC2200 makes it suitable for a myriad of applications, particularly in the automotive sector, where it can be used for:

  • Vehicle immobilizers
  • Passive keyless entry and start systems
  • Remote keyless entry systems
  • Wireless control modules

Technical Specifications

The PCF7953MTTC1AC2200 is built to meet the rigorous demands of modern electronic systems, offering:

  • High-frequency operation
  • Low-power consumption
  • Robust security protocols
  • Compact package for space-constrained applications

NXP's commitment to quality ensures that the PCF7953MTTC1AC2200 IC not only meets but exceeds the industry standards for performance and reliability. Whether you're developing automotive security systems or other RF communication devices, the PCF7953MTTC1AC2200 provides a secure, efficient, and cost-effective solution.

Choose the NXP PCF7953MTTC1AC2200 for your next project to leverage the best in IC technology and innovation.

You May Also Be Interested in

STMicroelectronics
ADD INFOTAINMENT / - RF Receiver
Need more? Email Us
Skyworks Solutions Inc.
RX AM/FM 520KHZ-1.71MHZ 40QFN / series RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 40-QFN (6x6)
Need more? Email Us
STMicroelectronics
TESEO-LIV3FL LOW POWER MODULE / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -163dBm Not Included 18-LCC (9.7x10.1)
Need more? Email Us
Texas Instruments
RX TXRX MOD WIFI SURFACE MOUNT / Bluetooth, WiFi 802.11b/g/n, Bluetooth 4.2 Transceiver Module 2.4GHz Surface Mount
Lowest to $23.2836
Linx Technologies Inc.
RF RX GNSS 1.575/1.602GHZ MODULE / GM RF Receiver GNSS, GPS 1.575GHz, 1.602GHz -161dB PCB, Surface Mount Module
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48VFQFN / IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad
Lowest to $0.4701
Microchip Technology
RX TXRX MODULE BT TRC ANT SMD / Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Lowest to $58.2090
Texas Instruments
SimpleLink™ 32-bit Arm Cortex-M3 Sub-1 GHz wireless MCU with 128kB Flash 48-VQFN -40 to 85
Need more? Email Us
Telit
RF RCVR / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz ~ 1.606GHz -165dBm 9.6kbps Not Included
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess