EN
  • EN
  • DE

PCF7931AS

Part No PCF7931AS
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Description Rfid Transponders Read Only Transponder
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 972110-PCF7931AS
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PCF7931AS CAD Model

Description

The NXP PCF7931AS is a state-of-the-art transponder chip designed for use in advanced security and identification systems. This sophisticated chip is part of NXP's broad portfolio of RFID products and is widely utilized in applications such as car immobilizers, access control, and animal identification. Its robust design and secure communication protocols make it a reliable choice for systems requiring a high level of security.

Key Features

  • Security: The PCF7931AS is equipped with advanced encryption algorithms, ensuring secure data transmission and preventing unauthorized access or cloning.
  • Low Power Consumption: This transponder chip is designed to operate efficiently, requiring minimal power, which is especially critical for battery-operated devices.
  • High Sensitivity: With its high sensitivity, the PCF7931AS ensures reliable operation even in challenging environmental conditions, making it suitable for outdoor applications.
  • Compatibility: The chip is compatible with various reader and antenna designs, allowing for flexibility in system integration and design.

Technical Specifications

  • Operating Frequency: 100 kHz to 150 kHz
  • Data Rate: 2 kbit/s
  • Modulation: ASK (Amplitude Shift Keying)
  • Memory: 330-bit EEPROM organized in 10 blocks
  • Endurance: 100,000 write cycles
  • Data Retention: 10 years

The NXP PCF7931AS transponder chip's compact design and low power consumption make it an ideal choice for passive RFID applications. Its EEPROM memory allows for the storage of unique identification data, which is essential for systems that need to distinguish between multiple tags or keys securely.

Applications

The versatility of the PCF7931AS allows it to be used in a wide range of applications. It is particularly well-suited for:

  • Vehicle immobilizer systems
  • Access control systems for buildings or secured areas
  • Animal identification tags
  • Asset tracking solutions

With its combination of security, performance, and compatibility, the NXP PCF7931AS transponder chip represents a reliable and efficient solution for RFID applications demanding the highest levels of security and functionality.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Yageo
Need more? Email Us
Yageo
Need more? Email Us
Rockwell
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Rockwell
Need more? Email Us
Harris Corporation
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,950 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess