EN
  • EN
  • DE

PCF7926ATT/C1AC07J

Part No PCF7926ATT/C1AC07J
Manufacturer NXP / Nexperia
Catalog RF Transmitters
Description IC REMOTE KEYLESS ENTRY 20TSSOP / RF Transmitter Antenna
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transmitters
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Base Product Number PCF79
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 848095-PCF7926ATT/C1AC07J
Ultra Librarian 3D Model Ultra Librarian PCF7926ATT/C1AC07J CAD Model

Description

The NXP PCF7926ATT/C1AC07J is a sophisticated integrated circuit (IC) designed for use in advanced automotive keyless entry systems. This high-performance transponder chip is part of NXP's renowned product lineup, known for its reliability and security features. The PCF7926ATT/C1AC07J is engineered to provide seamless communication between the vehicle and the key fob, enhancing the user experience with quick and secure access to their vehicles.

Key Features:

  • High Security: The chip incorporates advanced encryption algorithms to prevent unauthorized access, ensuring that only the correct key fob can communicate with the vehicle's system.
  • Low Power Consumption: Designed for efficiency, the IC maintains low power consumption to prolong the battery life of the key fob, reducing the need for frequent replacements.
  • Robust Performance: The PCF7926ATT/C1AC07J is built to withstand harsh automotive environments, ensuring consistent performance regardless of extreme temperatures or exposure to electromagnetic interference.
  • Compatibility: NXP's transponder chip is compatible with a wide range of vehicle makes and models, offering flexibility for automotive manufacturers and aftermarket solutions.
  • Small Form Factor: Its compact design allows for integration into a variety of key fob designs, without compromising on performance or features.

Applications:

The NXP PCF7926ATT/C1AC07J is primarily used in automotive keyless entry systems but can also be adapted for other applications that require secure wireless communication. These include:

  • Remote Keyless Entry (RKE)
  • Passive Keyless Entry (PKE)
  • Immobilizer Systems
  • Personal Identification

Technical Specifications:

The technical specifications of the PCF7926ATT/C1AC07J IC include a robust operating frequency and are designed to meet the stringent requirements of automotive applications. It operates in compliance with various industry standards, ensuring interoperability and security in all usage scenarios.

Conclusion:

With its combination of security, efficiency, and versatility, the NXP PCF7926ATT/C1AC07J transponder chip is an ideal choice for automotive manufacturers and system integrators looking to develop or upgrade keyless entry systems. Its proven track record in the automotive industry makes it a reliable and cost-effective option for enhancing vehicle security and user convenience.

You May Also Be Interested in

Microchip Technology
IC TRANSMITTR ASK/FSK UHF 10TSSO
Lowest to $14.0766
Microchip Technology
IC TX UHF ASK/FSK 315MHZ10MSOP
Need more? Email Us
Maxim Integrated
RF Transmitter CDMA2000 450MHz 10dBm PCB, Surface Mount Antenna 48-WFQFN Exposed Pad
Lowest to $8.0284
Microchip Technology
RF XMITTER UHF 310-350MHZ 24VQFN
Lowest to $3.3160
Microchip Technology
IC XMITTER UHF 433MHZ 10TSSOP
Lowest to $1.1265
Maxim Integrated
Need more? Email Us
Maxim Integrated
RF Transmitter ASK, BPSK 902MHz ~ 928MHz 20dBm PCB, Surface Mount Antenna 28-WFQFN Exposed Pad
Lowest to $9.3301
Melexis Technologies NV
IC XMITTER 315MHZ ASK/FSK 10QFN
Need more? Email Us
Maxim Integrated
RF Transmitter CDMA PCB, Surface Mount Antenna
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1289 $59.4491
45+ $2.5676 $115.5420
70+ $2.4867 $174.0690
96+ $2.4070 $231.0720
125+ $2.3262 $290.7750
167+ $2.0859 $348.3453
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess