EN
  • EN
  • DE

PCF50601ET/N5/M1

Part No PCF50601ET/N5/M1
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 270222-PCF50601ET/N5/M1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCF50601ET/N5/M1 CAD Model

Description

PCF50601ET/N5/M1 Power Management IC from NXP Semiconductors

The PCF50601ET/N5/M1 is a highly integrated power management unit designed by NXP Semiconductors, a leader in the semiconductor industry. This advanced chip is specifically crafted to cater to the power requirements of a wide range of portable devices such as smartphones, tablets, and other handheld electronics. The PCF50601ET/N5/M1 is engineered to provide a comprehensive power management solution that ensures efficient operation, extended battery life, and reliable performance.

Key Features:

  • Multiple Power Outputs: It features a variety of regulated power outputs, including multiple DC-DC converters and LDO (Low Dropout) regulators, which are essential for powering the core, memory, and peripheral components of mobile devices.
  • Integrated Charging Control: The IC includes an integrated battery charging control unit that supports various battery technologies and provides safe and efficient charging to extend battery lifespan.
  • Power Sequencing: Its advanced power sequencing capabilities ensure that each subsystem is powered up and down in the correct order, thus preventing damage and ensuring stable operation.
  • I2C Interface: The inclusion of an I2C-bus interface allows for programmable control over the power management parameters, enabling customization for specific application requirements.
  • Low Power Consumption: Designed with power efficiency in mind, the PCF50601ET/N5/M1 minimizes quiescent current draw, which is critical for maximizing battery life in portable devices.

Applications:

The versatility of the PCF50601ET/N5/M1 makes it suitable for a broad range of applications, including but not limited to:

  • Smartphones and mobile phones
  • Portable media players
  • Handheld gaming devices
  • Personal digital assistants (PDAs)
  • Other battery-powered handheld devices

With its robust feature set and reliable performance, the PCF50601ET/N5/M1 from NXP Semiconductors is an ideal choice for designers looking to enhance the power management system of their next-generation portable devices. Its integration of multiple power management functions into a single chip not only simplifies the design process but also reduces the overall bill of materials, making it a cost-effective solution for a wide range of applications.

You May Also Be Interested in

NVIDIA
Need more? Email Us
NEC
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Samsung
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
STMicroelectronics
Need more? Email Us
NIKO-SEM
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
AVX Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.6345 $95.2690
3+ $39.0840 $117.2520
5+ $37.8632 $189.3160
7+ $36.6412 $256.4884
9+ $35.4204 $318.7836
11+ $31.7567 $349.3237
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess