EN
  • EN
  • DE

SOMC1603-56R0F

Part No SOMC1603-56R0F
Manufacturer Vishay
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1095410-SOMC1603-56R0F
Categories OEM Parts( S )
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SOMC1603-56R0F CAD Model

Description

The Vishay SOMC1603-56R0F is a surface mount resistor network integrating multiple resistors within a single package. This configuration provides space-saving advantages and simplifies the assembly process compared to using individual resistors. Manufactured by Vishay Intertechnology, a reputable electronic component manufacturer, the SOMC1603-56R0F is designed for reliability and precision in diverse electronic applications.

Applications

  • Current Sensing Circuits
  • Voltage Dividers
  • Pull-up/Pull-down Resistors
  • Feedback Resistors in Amplifiers
  • Instrumentation Circuits

Features

  • Surface Mount Design: Enables efficient automated assembly, reducing manufacturing costs and improving throughput.
  • Integrated Resistor Network: Combines multiple resistors into a single compact package, minimizing PCB space.
  • Thick Film Technology: Provides stable resistance values and long-term reliability.
  • High Precision: Offers tight resistance tolerances, ensuring accurate circuit performance.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Space Optimization: Reduces the overall footprint on the PCB, allowing for smaller and more compact designs.
  • Enhanced Reliability: Improves circuit reliability through consistent resistor matching and minimized component count.
  • Cost Savings: Lowers assembly costs by reducing the number of components to be handled and placed.
  • Simplified Design: Streamlines circuit design by integrating multiple resistor functions into a single component.
  • Stable Performance: Maintains consistent resistance values across a wide range of operating conditions.

The designation '56R0F' indicates a resistance value of 56 ohms (56.0 ohms) with a specific tolerance code ('F' usually indicating 1%). The component is designed to operate within specified power and temperature ratings, as detailed in Vishay's datasheets. This resistor network is suitable for applications requiring precise resistance values and space efficiency.

You May Also Be Interested in

Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micrel
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess