EN
  • EN
  • DE

PCF2127T/2Y

Part No PCF2127T/2Y
Manufacturer NXP / Nexperia
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CAL I2C/SPI 16-SOIC / Real Time Clock Serial 512byte Clock/Calendar 16-Pin SO T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Type Clock/Calendar
Features Alarm, Leap Year, Square Wave Output, SRAM, TCXO/Crystal, Watchdog Timer
Memory Size 512B
Date Format YY-MM-DD-dd
Interface I2C, 2-Wire Serial
Operating Supply Voltage 1.8 V ~ 4.2 V
Voltage - Supply, Battery 1.8 V ~ 4.2 V
Current - Timekeeping (Maximum) 1.5μA @ 3.3V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SO
Win Source Part Number 791522-PCF2127T/2Y
Popularity Medium
Supply and Demand Status Limited
Family Name PCF2127
Introduction Date May 25, 2012
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian PCF2127T/2Y CAD Model

Description

The PCF2127T/2Y is a highly accurate Real-Time Clock (RTC) and calendar from NXP Semiconductors, optimized for low power consumption and with a wealth of features designed to ensure timekeeping accuracy across a wide range of applications. This sophisticated timekeeping module is particularly suitable for applications in metering, industrial, and consumer products where precise timekeeping is paramount.

Key Features

  • High Accuracy: The PCF2127T/2Y offers excellent timekeeping accuracy with a low typical time deviation, making it ideal for applications where precise time is crucial.
  • Low Power Consumption: Designed for battery-powered devices, the PCF2127T/2Y has an optimized power management system to ensure minimal power draw during operation.
  • Tamper Detection: The device includes a tamper detection feature, providing an additional layer of security for sensitive applications.
  • Wide Voltage Range: It operates over a wide voltage range, accommodating various power supply specifications.
  • I2C Interface: The RTC features a serial I2C-bus interface, which facilitates easy integration into most microcontroller-based systems.
  • Programmable Clock Output: A programmable clock output allows for flexibility in system design, enabling synchronization with other system components.

Applications

The PCF2127T/2Y is versatile and can be used in a variety of applications, including:

  • Utility meters (water, gas, electricity)
  • Industrial systems
  • Consumer electronics
  • Telematics
  • Healthcare devices

Technical Specifications

The NXP PCF2127T/2Y boasts a range of technical specifications that make it a standout choice for real-time clock applications. It includes an integrated crystal oscillator with a frequency of 32.768 kHz, ensuring minimal drift over time. The device's temperature compensation feature further enhances its accuracy across varying temperatures.

Conclusion

Overall, the NXP PCF2127T/2Y Real-Time Clock is an exceptional choice for any design that requires reliable timekeeping. Its combination of accuracy, low power consumption, and advanced features make it a solid foundation for maintaining time in your next project.

You May Also Be Interested in

Maxim Integrated
IC RTC CLOCK/CALENDAR I2C 8DIP
Lowest to $1.2152
Maxim Integrated
IC RTC CLK/CALENDAR PAR 28DIP / Real Time Clock (RTC) IC Clock/Calendar 114B Parallel 28-DIP (0.600", 15.24mm)
Lowest to $1.6817
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Maxim Integrated
IC RTC BINARY COUNTER I2C 10UMAX / Real Time Clock (RTC) IC Binary Counter I²C, 2-Wire Serial 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
Micro Crystal AG
Real Time Clock 32.768 kHz +/-2 PPM I2C -40/+85C
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SPI 22SON
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR SPI 16DIP / Real Time Clock (RTC) IC Clock/Calendar 96B SPI 16-DIP (0.300", 7.62mm)
Lowest to $3.2176
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR SER 14SOP
Need more? Email Us
Microchip Technology
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $2.3455

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.4888 $53.9552
10+ $11.0677 $110.6770
14+ $10.7219 $150.1066
20+ $10.3760 $207.5200
25+ $10.0301 $250.7525
34+ $8.9925 $305.7450
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess