EN
  • EN
  • DE

RD2.4UM-T1

Part No RD2.4UM-T1
Manufacturer NEC
Catalog TVS - Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 291798-RD2.4UM-T1
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RD2.4UM-T1 CAD Model

Description

The RD2.4UM-T1 is a Zener diode manufactured by NEC. Zener diodes are semiconductor devices that allow current to flow in one direction, but also allow current to flow in the reverse direction when the voltage is above a certain value – the Zener voltage. This characteristic makes them particularly useful in voltage regulation applications.

Applications:

  • Voltage Regulation: Maintaining a stable voltage level in electronic circuits, even when the input voltage or load current varies.
  • Voltage Clipping: Protecting sensitive circuits from overvoltage conditions by limiting the voltage to a safe level.
  • Reference Voltage: Providing a stable reference voltage for comparators, analog-to-digital converters (ADCs), and other circuits.
  • Surge Suppression: Protecting circuits from voltage spikes and transients.

Features:

  • Zener Voltage: 2.4V (Nominal) - The specific voltage at which the diode begins to conduct in reverse.
  • Low Reverse Leakage Current: Minimizes power dissipation and ensures accurate voltage regulation.
  • High Surge Current Capability: Ability to withstand transient voltage surges without damage.
  • Small Package Size: Suitable for compact electronic devices.

Benefits:

  • Precise Voltage Regulation: Provides a stable and reliable voltage output, ensuring proper operation of electronic circuits.
  • Overvoltage Protection: Safeguards sensitive components from damage due to voltage spikes or transients.
  • Improved Circuit Reliability: Enhances the overall reliability of electronic systems by preventing voltage-related failures.
  • Compact Design: Enables the development of smaller and more efficient electronic devices.

Additional Details:

The RD2.4UM-T1 is typically available in a surface-mount package (likely a SOD-323 or similar), which allows for automated assembly and reduced board space. The specific datasheet from NEC would provide the exact package dimensions, maximum power dissipation, operating temperature range, and other critical electrical characteristics. The 'T1' suffix often indicates specific packaging for automated pick-and-place assembly during manufacturing. Proper thermal management techniques are important for optimal performance and reliability, especially when the diode is operating at or near its maximum power rating. Always refer to the official NEC datasheet for the RD2.4UM-T1 for complete specifications and application guidelines.

You May Also Be Interested in

Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess