EN
  • EN
  • DE

PCF2119RU/2/F2,026

Part No PCF2119RU/2/F2,026
Manufacturer NXP / Nexperia
Catalog PMIC - Display Drivers
Description IC LCD CTLR/DRIVER UNCASED / Driver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers
Mfr NXP
Series *
Package Tray
Product Status Active
Base Product Number PCF2119
Standard Package 400 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1152421-PCF2119RU/2/F2,026
Ultra Librarian 3D Model Ultra Librarian PCF2119RU/2/F2,026 CAD Model

Description

The NXP PCF2119RU/2/F2,026 is a highly integrated LCD driver IC designed to drive small to medium-sized Liquid Crystal Displays (LCDs) with ease and efficiency. This versatile chip is perfect for a wide range of applications, from industrial controls to handheld devices, thanks to its rich feature set and low power consumption.

The PCF2119RU/2/F2,026 supports a variety of character formats and can drive displays with up to 4 lines of 24 characters each, making it a flexible choice for displaying text. It is equipped with an on-chip voltage multiplier and regulator, which ensures consistent operation even with varying supply voltages and reduces the need for external components.

This driver IC also features a built-in character generator ROM with a wide selection of character sets, including European, Japanese, and Cyrillic, which simplifies the process of internationalization of products. Additionally, the IC includes a character generator RAM that allows users to define custom characters or symbols, further enhancing the display capabilities.

The NXP PCF2119RU/2/F2,026 operates over a wide temperature range, ensuring reliability and performance in harsh environments. It is also designed with a low-power standby mode, making it suitable for battery-powered applications where power conservation is crucial.

The interface options include both parallel and serial (I2C and SPI) interfaces, providing flexibility in system design and ease of integration into a variety of microcontroller-based systems. This, combined with its compact SMD package, makes the PCF2119RU/2/F2,026 an excellent choice for space-constrained applications.

In summary, the NXP PCF2119RU/2/F2,026 LCD driver IC is a feature-rich, versatile, and reliable solution for driving alphanumeric LCDs in a multitude of electronic products. Its ease of use, combined with powerful display capabilities and low power consumption, make it an ideal choice for designers looking to enhance the user interface of their systems.

You May Also Be Interested in

Rohm Semiconductor
LCD Driver VQFN024V4040
Lowest to $1.7724
Macroblock
SSOP-24 Display Drivers RoHS
Lowest to $0.1456
Raio
3V~3.6V LQFP-100(14x14) Display Drivers RoHS
Lowest to $13.0971
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $62.5624
Rohm Semiconductor
LCD Driver 48-VQFPC (7x7)
Need more? Email Us
NXP / Nexperia
Driver
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC
Lowest to $0.3108

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess