Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series Agile
Packaging Reel package
Number of I/O 8
Interface I2C, SMBus
Interrupt Output Yes
Features POR
Output Type Open Drain, Push-Pull
Current - Output Source/Sink 10mA, 25mA
Clock Frequency 400kHz
Operating Supply Voltage 1.65 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 791515-PCAL9538APWJ
Popularity Medium
Supply and Demand Status Limited
Family Name PCAL9538A
ECCN EAR99
Country of Origin China, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian PCAL9538APWJ CAD Model

Description

The NXP PCAL9538APWJ is a highly versatile I/O expander chip designed to provide additional GPIO (General Purpose Input/Output) interfaces to a host controller via an I2C-bus interface. This advanced semiconductor is an ideal solution for systems where additional I/Os are needed, particularly in the realm of embedded systems, consumer electronics, and IoT devices.

Key Features:

  • Expands I/O Capabilities: With 8-bit quasi-bidirectional I/O ports, the PCAL9538APWJ can significantly expand the I/O capabilities of a host controller.
  • High-Speed I2C Interface: The device supports Fast-mode Plus (Fm+) I2C-bus interface speeds of up to 1 Mbit/s, providing swift communication with the host.
  • Interrupt Function: An interrupt output is available to the host controller, which can be triggered by input state changes, thus avoiding the need for the host to continuously poll the expander.
  • Low Standby Current: The device is designed for low standby current consumption, making it suitable for battery-powered applications.
  • Configurable: Each I/O can be configured as an input or output, allowing for great flexibility in application design.
  • Software Reset: A software reset feature enables the device to be reset through the I2C-bus.
  • Polarity Inversion: Input port polarity can be inverted if required, which is useful for adapting to different types of peripherals or signal conditions.

Applications:

The PCAL9538APWJ is suitable for a wide range of applications, including:

  • Server motherboards
  • Embedded systems
  • Industrial control
  • Home automation
  • Consumer electronics

Package and Quality:

The device comes in a TSSOP16 package, which is lead-free, halogen-free and RoHS compliant, ensuring environmental sustainability and adherence to global regulations for electronic components.

With its robust feature set and flexible I/O expansion capabilities, the NXP PCAL9538APWJ is a prime choice for designers looking to enhance their systems with additional digital interfaces while maintaining a compact footprint and efficient power consumption.

You May Also Be Interested in

Microchip Technology
I2C Interface 400kHz 5.5V 28-Pin QFN EP Tube / IC I/O EXPANDER I2C 16B 28QFN
Lowest to €5.0372
ECAD model for MCP23016-I/ML
Microchip Technology
IC I/O EXPANDER I2C 16B 28SDIP
Lowest to €3.6130
ECAD model for MCP23016-I/SP
Microchip Technology
IC I/O EXPANDER CAN 8B 14SOIC
Lowest to €8.8563
ECAD model for MCP25050-E/SL
Microchip Technology
IC I/O EXPANDER I2C 16B 28SOIC
Lowest to €3.5837
ECAD model for MCP23016-I/SO
Microchip Technology
IC I/O EXPANDER SPI 16B 28QFN
Lowest to €2.1996
ECAD model for MCP23S17-E/ML
Maxim Integrated
I2C Interface 400kHz 5.5V Automotive 24-Pin TSSOP / IC I/O EXPANDER I2C 16B 24TSSOP
Lowest to €4.2178
ECAD model for MAX7318AUG+
Microchip Technology
SPI Interface 10000kHz 5.5V 20-Pin QFN EP Tube / IC I/O EXPANDER SPI 8B 20QFN
Lowest to €2.3703
ECAD model for MCP23S08-E/ML
Microchip Technology
IC I/O EXPANDER I2C 16B 28QFN
Lowest to €4.9991
ECAD model for MCP23016T-I/ML
Microchip Technology
SPI Interface 10000kHz 5.5V 20-Pin SSOP T/R / IC I/O EXPANDER SPI 8B 20SSOP
Lowest to €1.7392
ECAD model for MCP23S08T-E/SS

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $40.1909
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ €2.0414 €46.9524
55+ €1.6750 €92.1245
84+ €1.6227 €136.3054
116+ €1.5703 €182.1532
150+ €1.5180 €227.6970
201+ €1.3610 €273.5549
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,000 pieces
MOQ: 23 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention